Microchip Technology, Inc. Low-Power 1.71V 3.63V Clock and Timing IC DSC6021CI2A-00EQT

Description
MEMS OSC (FS) ULTRA LOW POWER LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN Product overview: DSC6021CI2A-00EQT from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.71V, 3.63V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, 1.71V, 3.63V, Clock and Timing IC, Pin Configurable/Selecta ble Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 176-DSC6021CI2A-00EQ T can be used for catalog matching and distributor lookup.
Request a Quote
Description
MEMS OSC (FS) ULTRA LOW POWER LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN Product overview: DSC6021CI2A-00EQT from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.71V, 3.63V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, 1.71V, 3.63V, Clock and Timing IC, Pin Configurable/Selecta ble Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 176-DSC6021CI2A-00EQ T can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low-Power 1.71V 3.63V Clock and Timing IC - 176-DSC6021CI2A-00EQT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 1.71V 3.63V Clock and Timing IC
176-DSC6021CI2A-00EQT
Low-Power 1.71V 3.63V Clock and Timing IC 176-DSC6021CI2A-00EQT
MEMS OSC (FS) ULTRA LOW POWER LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN Product overview: DSC6021CI2A-00EQT from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.71V, 3.63V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, 1.71V, 3.63V, Clock and Timing IC, Pin Configurable/Selecta ble Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 176-DSC6021CI2A-00EQ T can be used for catalog matching and distributor lookup.

MEMS OSC (FS) ULTRA LOW POWER LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN Product overview: DSC6021CI2A-00EQT from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.71V, 3.63V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, 1.71V, 3.63V, Clock and Timing IC, Pin Configurable/Selectable Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 176-DSC6021CI2A-00EQT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 176-DSC6021CI2A-00EQT
Product Name Low-Power 1.71V 3.63V Clock and Timing IC
Bus Interface CMOS
Unlock Full Specs
to access all available technical data

Similar Products

SPI Real-Time Clock Module - RV-8063-C7 - Micro Crystal AG
Specs
Bus Interface CMOS; SPI
Package Type Surface Mount
Supply Voltage 0.9000 to 5.5 volts
View Details
 - P8253-5 - Rochester Electronics
Specs
Package Type DIP; PDIP
View Details
2 suppliers
Programmable Timers and Oscillators - HEF4541BT,652-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 4.5 to 15.5 volts
Frequency 36 MHz
View Details
SMD 3MHz Clock and Timing IC - 689-LMC555CBP - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape and Reel
Frequency 3 MHz
Operating Temperature -40 C (-40 F)
View Details
2 suppliers