Microchip Technology, Inc. Pin Configurable/Selectable Oscillators DSC6021CI2A-00A0

Description
CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN
Request a Quote Datasheet
Description
CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Configurable/Selectable Oscillators - DSC6021CI2A-00A0-ND - DigiKey
Thief River Falls, MN, United States
Pin Configurable/Selectable Oscillators
DSC6021CI2A-00A0-ND
Pin Configurable/Selectable Oscillators DSC6021CI2A-00A0-ND
CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN

CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN

Buy Now Datasheet
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators - 1343350-DSC6021CI2A-00A0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
1343350-DSC6021CI2A-00A0
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators 1343350-DSC6021CI2A-00A0
Win Source Part Number: 1343350-DSC6021CI2A- 00A0 Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC60XX Type: XO (Standard) Package: Tube Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Standard Package: 110 Output: CMOS Height: 0.035" (0.90mm) Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Voltage - Supply: 1.71V ~ 3.63V Package / Case: 4-VDFN Temperature Range - Operating: -40°C ~ 85°C Frequency - Output 1: 19.44MHz, 25MHz ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete

Win Source Part Number: 1343350-DSC6021CI2A-00A0
Category: Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Series: DSC60XX
Type: XO (Standard)
Package: Tube
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Standard Package: 110
Output: CMOS
Height: 0.035" (0.90mm)
Frequency Stability: ±25ppm
Current - Supply (Max): 1.3mA (Typ)
Voltage - Supply: 1.71V ~ 3.63V
Package / Case: 4-VDFN
Temperature Range - Operating: -40°C ~ 85°C
Frequency - Output 1: 19.44MHz, 25MHz
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number DSC6021CI2A-00A0-ND 1343350-DSC6021CI2A-00A0
Product Name Pin Configurable/Selectable Oscillators Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor 4-VDFN 4-VDFN
Features / Standards Lead-Free
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2016MV-333.3-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI312T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 312 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - 8520 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details