Microchip Technology, Inc. Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators DSC6021CI2A-003W

Description
Win Source Part Number: 1344047-DSC6021CI2A- 003W Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC60XX Type: XO (Standard) Package: Tube Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Standard Package: 110 Ratings: AEC-Q100 Output: CMOS Height: 0.035" (0.90mm) Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Voltage - Supply: 1.71V ~ 3.63V Package / Case: 4-VDFN Temperature Range - Operating: -40°C ~ 85°C Frequency - Output 1: 4MHz, 24MHz ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1344047-DSC6021CI2A- 003W Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC60XX Type: XO (Standard) Package: Tube Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Standard Package: 110 Ratings: AEC-Q100 Output: CMOS Height: 0.035" (0.90mm) Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Voltage - Supply: 1.71V ~ 3.63V Package / Case: 4-VDFN Temperature Range - Operating: -40°C ~ 85°C Frequency - Output 1: 4MHz, 24MHz ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators - 1344047-DSC6021CI2A-003W - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
1344047-DSC6021CI2A-003W
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators 1344047-DSC6021CI2A-003W
Win Source Part Number: 1344047-DSC6021CI2A- 003W Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC60XX Type: XO (Standard) Package: Tube Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Standard Package: 110 Ratings: AEC-Q100 Output: CMOS Height: 0.035" (0.90mm) Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Voltage - Supply: 1.71V ~ 3.63V Package / Case: 4-VDFN Temperature Range - Operating: -40°C ~ 85°C Frequency - Output 1: 4MHz, 24MHz ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete

Win Source Part Number: 1344047-DSC6021CI2A-003W
Category: Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Series: DSC60XX
Type: XO (Standard)
Package: Tube
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Standard Package: 110
Ratings: AEC-Q100
Output: CMOS
Height: 0.035" (0.90mm)
Frequency Stability: ±25ppm
Current - Supply (Max): 1.3mA (Typ)
Voltage - Supply: 1.71V ~ 3.63V
Package / Case: 4-VDFN
Temperature Range - Operating: -40°C ~ 85°C
Frequency - Output 1: 4MHz, 24MHz
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1344047-DSC6021CI2A-003W
Product Name Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2033-250-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
4 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.003000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 3.00E-6 MHz
Frequency Stability 50 ppm
View Details