Microchip Technology, Inc. Pin Configurable/Selectable Oscillators DSC6021CE2A-0075

Description
CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN
Request a Quote Datasheet
Description
CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Configurable/Selectable Oscillators - DSC6021CE2A-0075-ND - DigiKey
Thief River Falls, MN, United States
Pin Configurable/Selectable Oscillators
DSC6021CE2A-0075-ND
Pin Configurable/Selectable Oscillators DSC6021CE2A-0075-ND
CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN

CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN

Buy Now Datasheet
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators - 1343836-DSC6021CE2A-0075 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
1343836-DSC6021CE2A-0075
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators 1343836-DSC6021CE2A-0075
Win Source Part Number: 1343836-DSC6021CE2A- 0075 Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC60XX Type: XO (Standard) Package: Tube Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Standard Package: 110 Ratings: AEC-Q100 Output: CMOS Height: 0.035" (0.90mm) Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Voltage - Supply: 1.71V ~ 3.63V Package / Case: 4-VDFN Temperature Range - Operating: -20°C ~ 70°C Frequency - Output 1: 8MHz, 16MHz ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 3 (168 Hours) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete

Win Source Part Number: 1343836-DSC6021CE2A-0075
Category: Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Series: DSC60XX
Type: XO (Standard)
Package: Tube
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Standard Package: 110
Ratings: AEC-Q100
Output: CMOS
Height: 0.035" (0.90mm)
Frequency Stability: ±25ppm
Current - Supply (Max): 1.3mA (Typ)
Voltage - Supply: 1.71V ~ 3.63V
Package / Case: 4-VDFN
Temperature Range - Operating: -20°C ~ 70°C
Frequency - Output 1: 8MHz, 16MHz
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 3 (168 Hours)
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number DSC6021CE2A-0075-ND 1343836-DSC6021CE2A-0075
Product Name Pin Configurable/Selectable Oscillators Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor 4-VDFN 4-VDFN
Features / Standards Lead-Free
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2033-036-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystals, Oscillators, Resonators - Oscillators - 1316266-SIT9120AC-2D2-33E155.520000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency 156 MHz
View Details
2 suppliers