Microchip Technology, Inc. Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators DSC6021CE1A-00JAT

Description
Win Source Part Number: 1342963-DSC6021CE1A- 00JAT Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC60XX Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Standard Package: 1,000 Output: CMOS Height: 0.035" (0.90mm) Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Voltage - Supply: 1.71V ~ 3.63V Package / Case: 4-VDFN Temperature Range - Operating: -20°C ~ 70°C Frequency - Output 1: 14.3182MHz, 17.7345MHz ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1342963-DSC6021CE1A- 00JAT Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC60XX Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Standard Package: 1,000 Output: CMOS Height: 0.035" (0.90mm) Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Voltage - Supply: 1.71V ~ 3.63V Package / Case: 4-VDFN Temperature Range - Operating: -20°C ~ 70°C Frequency - Output 1: 14.3182MHz, 17.7345MHz ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators - 1342963-DSC6021CE1A-00JAT - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
1342963-DSC6021CE1A-00JAT
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators 1342963-DSC6021CE1A-00JAT
Win Source Part Number: 1342963-DSC6021CE1A- 00JAT Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC60XX Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Standard Package: 1,000 Output: CMOS Height: 0.035" (0.90mm) Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Voltage - Supply: 1.71V ~ 3.63V Package / Case: 4-VDFN Temperature Range - Operating: -20°C ~ 70°C Frequency - Output 1: 14.3182MHz, 17.7345MHz ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete

Win Source Part Number: 1342963-DSC6021CE1A-00JAT
Category: Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Series: DSC60XX
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Standard Package: 1,000
Output: CMOS
Height: 0.035" (0.90mm)
Frequency Stability: ±50ppm
Current - Supply (Max): 1.3mA (Typ)
Voltage - Supply: 1.71V ~ 3.63V
Package / Case: 4-VDFN
Temperature Range - Operating: -20°C ~ 70°C
Frequency - Output 1: 14.3182MHz, 17.7345MHz
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1342963-DSC6021CE1A-00JAT
Product Name Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555CTPX/NOPB - 804324-LMC555CTPX/NOPB - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount
Frequency 3 MHz
View Details
3 suppliers
Programmable Timers and Oscillators - CY2V013FLXIT - Quarktwin Technology Ltd.
Specs
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
Frequency 50 to 690 MHz
View Details
2 suppliers
Oscillators - TK970 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 120 MHz
Output Power 24 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details