Microchip Technology, Inc.
Oscillators
DSC6011MI1B-032K768T
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
150-DSC6011MI1B-032K768T-ND |
|
Product Name
|
Oscillators |
|
Oscillator Type
|
XO
|
|
Package / Form Factor
|
Surface Mount; 4-VFLGA
|
|
Frequency Stability
|
50 ppm
|
Unlock Full Specs
to access all available technical data
Similar Products
Package / Form Factor
2.0x1.2
Frequency
1.00E-6 MHz
Frequency Stability
75 ppm
View Details
Oscillator Type
Programmable Timer
Package / Form Factor
Surface Mount; 14-SOIC (0.209\", 5.30mm Width)
Features / Standards
RoHS
View Details
2 suppliers
Crane Aerospace & Electronics
Frequency
3000 to 6000 MHz
Output Power
10 dBm
View Details
Aker Technology USA Corporation
Oscillator Type
TCXO
Package / Form Factor
Surface Mount; TX32
Frequency
26 MHz
View Details