Microchip Technology, Inc. Connectors,Interconnects DSC6011ME2B-012.0000T

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Tape & Reel (TR) Frequency: 400 MHz ~ 900 MHz Function: Multiple, NonProgrammable Voltage - Supply: 3.3V Frequency Stability: ±18ppm Operating Temperature: -40°C ~ 85°C Current - Supply (Max): 17mA Mounting Type: Surface Mount Package / Case: 20-BFSOP (0.295", 7.50mm Width)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Tape & Reel (TR) Frequency: 400 MHz ~ 900 MHz Function: Multiple, NonProgrammable Voltage - Supply: 3.3V Frequency Stability: ±18ppm Operating Temperature: -40°C ~ 85°C Current - Supply (Max): 17mA Mounting Type: Surface Mount Package / Case: 20-BFSOP (0.295", 7.50mm Width)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Tape & Reel (TR) Frequency: 400 MHz ~ 900 MHz Function: Multiple, NonProgrammable Voltage - Supply: 3.3V Frequency Stability: ±18ppm Operating Temperature: -40°C ~ 85°C Current - Supply (Max): 17mA Mounting Type: Surface Mount Package / Case: 20-BFSOP (0.295", 7.50mm Width)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Tape & Reel (TR)
Frequency: 400 MHz ~ 900 MHz
Function: Multiple, NonProgrammable
Voltage - Supply: 3.3V
Frequency Stability: ±18ppm
Operating Temperature: -40°C ~ 85°C
Current - Supply (Max): 17mA
Mounting Type: Surface Mount
Package / Case: 20-BFSOP (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Surface Mount
Unlock Full Specs
to access all available technical data