Microchip Technology, Inc. Crystals, Oscillators, Resonators - Oscillators DSC6011JI1B-014.7456T

Description
Win Source Part Number: 975052-DSC6011JI1B-0 14.7456T Category: Crystals, Oscillators, Resonators>Oscillato rs Series: DSC60XXB Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.035" (0.89mm) Standard Package: 1,000 Mounting: SMD (SMT) Ratings: AEC-Q100 Frequency: 14.7456 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Voltage - Supply: 1.71V ~ 3.63V Package / Case: 4-VLGA Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-DSC6011JI1B-014. 7456TTR Base Product Number: DSC6011
Request a Quote Datasheet
Description
Win Source Part Number: 975052-DSC6011JI1B-0 14.7456T Category: Crystals, Oscillators, Resonators>Oscillato rs Series: DSC60XXB Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.035" (0.89mm) Standard Package: 1,000 Mounting: SMD (SMT) Ratings: AEC-Q100 Frequency: 14.7456 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Voltage - Supply: 1.71V ~ 3.63V Package / Case: 4-VLGA Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-DSC6011JI1B-014. 7456TTR Base Product Number: DSC6011
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 975052-DSC6011JI1B-014.7456T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
975052-DSC6011JI1B-014.7456T
Crystals, Oscillators, Resonators - Oscillators 975052-DSC6011JI1B-014.7456T
Win Source Part Number: 975052-DSC6011JI1B-0 14.7456T Category: Crystals, Oscillators, Resonators>Oscillato rs Series: DSC60XXB Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.035" (0.89mm) Standard Package: 1,000 Mounting: SMD (SMT) Ratings: AEC-Q100 Frequency: 14.7456 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Voltage - Supply: 1.71V ~ 3.63V Package / Case: 4-VLGA Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-DSC6011JI1B-014. 7456TTR Base Product Number: DSC6011

Win Source Part Number: 975052-DSC6011JI1B-014.7456T
Category: Crystals, Oscillators, Resonators>Oscillators
Series: DSC60XXB
Type: XO (Standard)
Package: Tape & Reel (TR)
Height - Seated (Max): 0.035" (0.89mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Ratings: AEC-Q100
Frequency: 14.7456 MHz
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 1.3mA (Typ)
Voltage - Supply: 1.71V ~ 3.63V
Package / Case: 4-VLGA
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-DSC6011JI1B-014.7456TTR
Base Product Number: DSC6011

Buy Now Datasheet
Oscillators - 150-DSC6011JI1B-014.7456T-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC SMD

MEMS OSC SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 975052-DSC6011JI1B-014.7456T 150-DSC6011JI1B-014.7456T-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor Surface Mount; 4-VLGA Surface Mount; 4-VLGA
Frequency 14.75 MHz
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data