Win Source Part Number: 1134891-DSC6011JI1B-
Category: Crystals, Oscillators, Resonators>Oscillato
Series: DSC60XXB
Type: XO (Standard)
Package: Tube
Height - Seated (Max): 0.035" (0.89mm)
Standard Package: 140
Mounting: SMD (SMT)
Ratings: AEC-Q100
Frequency: 14.7456 MHz
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 1.3mA (Typ)
Voltage - Supply: 1.71V ~ 3.63V
Package / Case: 4-VLGA
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-DSC6011JI1B-014.
Base Product Number: DSC6011
MEMS OSC XO 14.7456MHZ CMOS SMD
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 1134891-DSC6011JI1B-014.7456 | 150-DSC6011JI1B-014.7456-ND |
| Product Name | Crystals, Oscillators, Resonators - Oscillators | Oscillators |
| Oscillator Type | XO; XO (Standard) | XO |
| Package / Form Factor | Surface Mount; 4-VLGA | Surface Mount; 4-VLGA |
| Frequency | 14.75 MHz | |
| Frequency Stability | 50 ppm | 50 ppm |