3MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VDFN
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | DSC6011CE1A-003.0000T-ND |
| Product Name | Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Surface Mount; 4-VDFN |
| Features / Standards | Lead-Free |
| Frequency Stability | 50 ppm |