Microchip Technology, Inc. Programmable Oscillators DSC6001JE1A-000.0000

Description
XO (Standard) CMOS 1MHz ~ 80MHz Programmable Oscillator 1.71V ~ 3.63V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
XO (Standard) CMOS 1MHz ~ 80MHz Programmable Oscillator 1.71V ~ 3.63V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - DSC6001JE1A-000.0000-ND - DigiKey
Thief River Falls, MN, United States
Programmable Oscillators
DSC6001JE1A-000.0000-ND
Programmable Oscillators DSC6001JE1A-000.0000-ND
XO (Standard) CMOS 1MHz ~ 80MHz Programmable Oscillator 1.71V ~ 3.63V Enable/Disable 4-SMD, No Lead

XO (Standard) CMOS 1MHz ~ 80MHz Programmable Oscillator 1.71V ~ 3.63V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Programmable Oscillators DSC6001JE1A-000.0000
MEMS OSC PROG BLANK 1MHZ-80MHZ

MEMS OSC PROG BLANK 1MHZ-80MHZ

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators
Product Number DSC6001JE1A-000.0000-ND DSC6001JE1A-000.0000
Product Name Programmable Oscillators Programmable Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-VLGA Surface Mount; Surface Mount
Features / Standards Lead-Free; Programmable
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

SN54S124 Dual Voltage-Controlled Oscillators - SN54S124J - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Supply Voltage 3.3 Volts
View Details
32.768 kHz Low Power Clock Oscillator - OM-7605-C8 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Oscillator Crystal - 510ABA155M520AAGR - Richardson RFPD
Specs
Frequency 156 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers