Microchip Technology, Inc. Programmable Oscillators DSC6001HA3B-PROGT

Description
XO (Standard) CMOS 2kHz ~ 80MHz Programmable Oscillator 1.71V ~ 3.63V Enable/Disable 4-VFLGA
Request a Quote Datasheet
Description
XO (Standard) CMOS 2kHz ~ 80MHz Programmable Oscillator 1.71V ~ 3.63V Enable/Disable 4-VFLGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - 150-DSC6001HA3B-PROGTTR-ND - DigiKey
Thief River Falls, MN, United States
Programmable Oscillators
150-DSC6001HA3B-PROGTTR-ND
Programmable Oscillators 150-DSC6001HA3B-PROGTTR-ND
XO (Standard) CMOS 2kHz ~ 80MHz Programmable Oscillator 1.71V ~ 3.63V Enable/Disable 4-VFLGA

XO (Standard) CMOS 2kHz ~ 80MHz Programmable Oscillator 1.71V ~ 3.63V Enable/Disable 4-VFLGA

Buy Now Datasheet
Programmable Oscillators - DSC6001HA3B-PROGT - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
DSC6001HA3B-PROGT
Programmable Oscillators DSC6001HA3B-PROGT
MEMS CMOS OSC PROGRAMMABLE

MEMS CMOS OSC PROGRAMMABLE

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators
Product Number 150-DSC6001HA3B-PROGTTR-ND DSC6001HA3B-PROGT
Product Name Programmable Oscillators Programmable Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-VFLGA Surface Mount; Surface Mount
Features / Standards Programmable
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AC-J1-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Programmable Timers and Oscillators - TLC555IDRG4 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 8530 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S3 - S32505-125.000-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 125 MHz
Frequency Stability 50 ppm
View Details