16.9344MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-SMD, No Lead
MEMS OSC XO 16.9344MHZ CMOS SMD
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | DSC6001CI1A-016.9344TTR-ND | DSC6001CI1A-016.9344T |
| Product Name | Oscillators | Oscillators |
| Oscillator Type | XO | XO; XO (Standard) |
| Package / Form Factor | Surface Mount; 4-VDFN | Surface Mount; Surface Mount |
| Features / Standards | Lead-Free | |
| Frequency Stability | 50 ppm |