Microchip Technology, Inc. Oscillators DSC6001CI1A-008.0000

Description
8MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-SMD, No Lead
Request a Quote Datasheet
Description
8MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - DSC6001CI1A-008.0000-ND - DigiKey
Thief River Falls, MN, United States
8MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-SMD, No Lead

8MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
Mems Oscillator, 8Mhz, 3.2X2.5Mm, Cmos; Frequency Nom Microchip - 58AC0687 - Newark, An Avnet Company
Chicago, IL, United States
Mems Oscillator, 8Mhz, 3.2X2.5Mm, Cmos; Frequency Nom Microchip
58AC0687
Mems Oscillator, 8Mhz, 3.2X2.5Mm, Cmos; Frequency Nom Microchip 58AC0687
MEMS OSCILLATOR, 8MHZ, 3.2X2.5MM, CMOS; Frequency Nom:8MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Supply Voltage Nom:3.3V; Product Range:DSC60xx Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes

MEMS OSCILLATOR, 8MHZ, 3.2X2.5MM, CMOS; Frequency Nom:8MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Supply Voltage Nom:3.3V; Product Range:DSC60xx Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number DSC6001CI1A-008.0000-ND 58AC0687
Product Name Oscillators Mems Oscillator, 8Mhz, 3.2X2.5Mm, Cmos; Frequency Nom Microchip
Oscillator Type XO
Package / Form Factor Surface Mount; 4-VDFN Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2XF34FLXIT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 50 to 690 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
6 Pin Oscillator S7A LVPECL - S7A25025-155.520-P-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7A LVPECL
Frequency 156 MHz
Frequency Stability 25 ppm
View Details
Oscillators - 863-510AAA004705CAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details