MEMS OSC XO 100.0000MHZ HCSL SMD Product overview: DSC557-0344SI1 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100.0000MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 100.0000MHZ, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-DSC557-0344SI1 can be used for catalog matching and distributor lookup.
PCI Express (PCIe) Clock Generator IC 100MHz 1 Output
PCI Express (PCIe) Clock Generator IC 100MHz 1 Output
MEMS OSC XO 100.0000MHZ HCSL SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 763-DSC557-0344SI1 | 576-4653-ND | DSC557-0344SI1 | DSC557-0344SI1 |
| Product Name | SMD 100.0000MHZ Clock and Timing IC | Application Specific Clock/Timing | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Bus Interface | HCSL | HCSL | HCSL | |
| Package Type | Tube | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 2.25 to 3.6 volts | 2.25 to 3.6 volts | 2.25 to 3.6 volts | |
| Frequency | 100 MHz | 100 MHz | 100 MHz | 100 MHz |