Microchip Technology, Inc. Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing DSC557-0344FL1T

Description
Manufacturer: Microchip Technology Win Source Part Number: 1321363-DSC557-0344F L1T Category: Integrated Circuits (ICs)>Clock/Timing>A pplication Specific Clock/Timing Packaging: Reel - TR Frequency - Max: 100MHz Number of Circuits: 1 Standard Package: 1,000 Mounting: Surface Mount Output: HCSL PLL: Yes Main Purpose: PCI Express (PCIe) Voltage - Supply: 2.25V ~ 3.6V Supplier Device Package: 14-QFN (2.5x3.2) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 14-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DSC557-0344FL1T-ND,D SC557-0344FL1TTR,DSC 557-0344FL1TCT,DSC55 7-0344FL1TDKR Base Product Number: DSC557 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1321363-DSC557-0344F L1T Category: Integrated Circuits (ICs)>Clock/Timing>A pplication Specific Clock/Timing Packaging: Reel - TR Frequency - Max: 100MHz Number of Circuits: 1 Standard Package: 1,000 Mounting: Surface Mount Output: HCSL PLL: Yes Main Purpose: PCI Express (PCIe) Voltage - Supply: 2.25V ~ 3.6V Supplier Device Package: 14-QFN (2.5x3.2) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 14-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DSC557-0344FL1T-ND,D SC557-0344FL1TTR,DSC 557-0344FL1TCT,DSC55 7-0344FL1TDKR Base Product Number: DSC557 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing - 1321363-DSC557-0344FL1T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
1321363-DSC557-0344FL1T
Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing 1321363-DSC557-0344FL1T
Manufacturer: Microchip Technology Win Source Part Number: 1321363-DSC557-0344F L1T Category: Integrated Circuits (ICs)>Clock/Timing>A pplication Specific Clock/Timing Packaging: Reel - TR Frequency - Max: 100MHz Number of Circuits: 1 Standard Package: 1,000 Mounting: Surface Mount Output: HCSL PLL: Yes Main Purpose: PCI Express (PCIe) Voltage - Supply: 2.25V ~ 3.6V Supplier Device Package: 14-QFN (2.5x3.2) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 14-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DSC557-0344FL1T-ND,D SC557-0344FL1TTR,DSC 557-0344FL1TCT,DSC55 7-0344FL1TDKR Base Product Number: DSC557 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1321363-DSC557-0344FL1T
Category: Integrated Circuits (ICs)>Clock/Timing>Application Specific Clock/Timing
Packaging: Reel - TR
Frequency - Max: 100MHz
Number of Circuits: 1
Standard Package: 1,000
Mounting: Surface Mount
Output: HCSL
PLL: Yes
Main Purpose: PCI Express (PCIe)
Voltage - Supply: 2.25V ~ 3.6V
Supplier Device Package: 14-QFN (2.5x3.2)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 14-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: DSC557-0344FL1T-ND,DSC557-0344FL1TTR,DSC557-0344FL1TCT,DSC557-0344FL1TDKR
Base Product Number: DSC557
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Application Specific Clock/Timing - DSC557-0344FL1TDKR-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
DSC557-0344FL1TDKR-ND
Application Specific Clock/Timing DSC557-0344FL1TDKR-ND
PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 14-QFN (2.5x3.2)

PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 14-QFN (2.5x3.2)

Buy Now Datasheet
Application Specific Clock/Timing - DSC557-0344FL1TTR-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
DSC557-0344FL1TTR-ND
Application Specific Clock/Timing DSC557-0344FL1TTR-ND
PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 14-QFN (2.5x3.2)

PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 14-QFN (2.5x3.2)

Buy Now Datasheet
Application Specific Clock/Timing - DSC557-0344FL1TCT-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
DSC557-0344FL1TCT-ND
Application Specific Clock/Timing DSC557-0344FL1TCT-ND
PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 14-QFN (2.5x3.2)

PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 14-QFN (2.5x3.2)

Buy Now Datasheet
Clock and Timing IC - 763-DSC557-0344FL1T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
763-DSC557-0344FL1T
Clock and Timing IC 763-DSC557-0344FL1T
IC CLOCK GEN PCIE 14QFN Product overview: DSC557-0344FL1T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-DSC557-0344FL1T can be used for catalog matching and distributor lookup.

IC CLOCK GEN PCIE 14QFN Product overview: DSC557-0344FL1T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-DSC557-0344FL1T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Application Specific - DSC557-0344FL1T - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
DSC557-0344FL1T
Clock/Timing - Application Specific DSC557-0344FL1T
IC CLOCK GEN PCIE 14QFN

IC CLOCK GEN PCIE 14QFN

Supplier's Site Datasheet
Application Specific Clock/Timing - DSC557-0344FL1T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
DSC557-0344FL1T
Application Specific Clock/Timing DSC557-0344FL1T
PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 14-QFN (2.5x3.2)

PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 14-QFN (2.5x3.2)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks
Product Number 1321363-DSC557-0344FL1T DSC557-0344FL1TDKR-ND 763-DSC557-0344FL1T DSC557-0344FL1T DSC557-0344FL1T
Product Name Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing Application Specific Clock/Timing Clock and Timing IC Clock/Timing - Application Specific Application Specific Clock/Timing
Device Type Clock Generator Clock Generator Clock Generator Clock Generator
Bus Interface HCSL HCSL HCSL HCSL
Package Type Surface Mount; 14-VFQFN Exposed Pad Surface Mount; 14-VFQFN Exposed Pad Tape & Reel (TR) Surface Mount; Surface Mount Surface Mount; 14-VFQFN Exposed Pad
Supply Voltage 2.25 to 3.6 volts 2.25 to 3.6 volts 2.25 to 3.6 volts 2.25 to 3.6 volts
Unlock Full Specs
to access all available technical data