Microchip Technology, Inc. Application Specific Clock/Timing DSC557-0344FI1T

Description
IC CLOCK GENERATOR PCIE 14-VFQFN
Request a Quote Datasheet
Description
IC CLOCK GENERATOR PCIE 14-VFQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - 150-DSC557-0344FI1TCT-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
150-DSC557-0344FI1TCT-ND
Application Specific Clock/Timing 150-DSC557-0344FI1TCT-ND
IC CLOCK GENERATOR PCIE 14-VFQFN

IC CLOCK GENERATOR PCIE 14-VFQFN

Buy Now Datasheet
Application Specific Clock/Timing - 150-DSC557-0344FI1TDKR-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
150-DSC557-0344FI1TDKR-ND
Application Specific Clock/Timing 150-DSC557-0344FI1TDKR-ND
IC CLOCK GENERATOR PCIE 14-VFQFN

IC CLOCK GENERATOR PCIE 14-VFQFN

Buy Now Datasheet
Application Specific Clock/Timing - 150-DSC557-0344FI1TTR-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
150-DSC557-0344FI1TTR-ND
Application Specific Clock/Timing 150-DSC557-0344FI1TTR-ND
PCI Express (PCIe) Clock Generator IC 100MHz 1 Output

PCI Express (PCIe) Clock Generator IC 100MHz 1 Output

Buy Now Datasheet
SMD 100.0000MHZ Clock and Timing IC - 763-DSC557-0344FI1T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100.0000MHZ Clock and Timing IC
763-DSC557-0344FI1T
SMD 100.0000MHZ Clock and Timing IC 763-DSC557-0344FI1T
MEMS OSC XO 100.0000MHZ HCSL SMD Product overview: DSC557-0344FI1T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100.0000MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 100.0000MHZ, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-DSC557-0344FI1T can be used for catalog matching and distributor lookup.

MEMS OSC XO 100.0000MHZ HCSL SMD Product overview: DSC557-0344FI1T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100.0000MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 100.0000MHZ, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-DSC557-0344FI1T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing - 1321290-DSC557-0344FI1T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
1321290-DSC557-0344FI1T
Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing 1321290-DSC557-0344FI1T
Manufacturer: Microchip Technology Win Source Part Number: 1321290-DSC557-0344F I1T Category: Integrated Circuits (ICs)>Clock/Timing>A pplication Specific Clock/Timing Packaging: Reel - TR Frequency - Max: 100MHz Number of Circuits: 1 Standard Package: 1,000 Mounting: Surface Mount Output: HCSL PLL: Yes Main Purpose: PCI Express (PCIe) Voltage - Supply: 2.25V ~ 3.6V Temperature Range - Operating: -40°C ~ 85°C Case / Package: 14-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 150-DSC557-0344FI1TC T,150-DSC557-0344FI1 TDKR,150-DSC557-0344 FI1TTR,DSC557-0344FI 1T-ND Base Product Number: DSC557 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1321290-DSC557-0344FI1T
Category: Integrated Circuits (ICs)>Clock/Timing>Application Specific Clock/Timing
Packaging: Reel - TR
Frequency - Max: 100MHz
Number of Circuits: 1
Standard Package: 1,000
Mounting: Surface Mount
Output: HCSL
PLL: Yes
Main Purpose: PCI Express (PCIe)
Voltage - Supply: 2.25V ~ 3.6V
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 14-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 150-DSC557-0344FI1TCT,150-DSC557-0344FI1TDKR,150-DSC557-0344FI1TTR,DSC557-0344FI1T-ND
Base Product Number: DSC557
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Application Specific Clock/Timing - DSC557-0344FI1T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
DSC557-0344FI1T
Application Specific Clock/Timing DSC557-0344FI1T
PCI Express (PCIe) Clock Generator IC 100MHz 1 Output

PCI Express (PCIe) Clock Generator IC 100MHz 1 Output

Buy Now Datasheet
Clock/Timing - Application Specific - DSC557-0344FI1T - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
DSC557-0344FI1T
Clock/Timing - Application Specific DSC557-0344FI1T
MEMS OSC XO 100.0000MHZ HCSL SMD

MEMS OSC XO 100.0000MHZ HCSL SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number 150-DSC557-0344FI1TCT-ND 763-DSC557-0344FI1T 1321290-DSC557-0344FI1T DSC557-0344FI1T DSC557-0344FI1T
Product Name Application Specific Clock/Timing SMD 100.0000MHZ Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing Application Specific Clock/Timing Clock/Timing - Application Specific
Device Type Clock Generator Clock Generator Clock Generator Clock Generator
Bus Interface HCSL HCSL HCSL HCSL
Package Type Surface Mount; 14-VFQFN Exposed Pad Tape & Reel (TR) Surface Mount; 14-VFQFN Exposed Pad Surface Mount; 14-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 2.25 to 3.6 volts 2.25 to 3.6 volts 2.25 to 3.6 volts 2.25 to 3.6 volts
Unlock Full Specs
to access all available technical data