Win Source Part Number: 1350631-DSC557-0344F
Category: Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Series: DSC557-03
Package: Tape & Reel
Frequency - Max: 100MHz
Number of Circuits: 1
Standard Package: 1,000
Output: HCSL
PLL: Yes
Main Purpose: PCI Express (PCIe)
Voltage - Supply: 2.25V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 14-VFQFN Exposed Pad
Supplier Device Package: 14-QFN (2.5x3.2)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSC557
PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 14-QFN (2.5x3.2)
PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 14-QFN (2.5x3.2)
PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 14-QFN (2.5x3.2)
IC CLOCK GEN PCIE 14QFN Product overview: DSC557-0344FI0T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-DSC557-0344FI0T can be used for catalog matching and distributor lookup.
PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 14-QFN (2.5x3.2)
IC CLOCK GEN PCIE 14QFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 1350631-DSC557-0344FI0T | DSC557-0344FI0TCT-ND | 763-DSC557-0344FI0T | DSC557-0344FI0T | DSC557-0344FI0T |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing | Application Specific Clock/Timing | Clock and Timing IC | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | HCSL | HCSL | HCSL | HCSL | |
| Package Type | 14-VFQFN Exposed Pad | Surface Mount; 14-VFQFN Exposed Pad | Tape & Reel (TR) | Surface Mount; 14-VFQFN Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 2.25 to 3.6 volts | 2.25 to 3.6 volts | 2.25 to 3.6 volts | 2.25 to 3.6 volts |