Microchip Technology, Inc. Integrated Circuits (ICs) - Clock/Timing - Application Specific DSC557-0344FE1

Description
Win Source Part Number: 1011428-DSC557-0344F E1 Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Series: DSC557-03 Package: Tube Frequency - Max: 100MHz Number of Circuits: 1 Standard Package: 110 Mounting: SMD (SMT) Output: HCSL PLL: Yes Main Purpose: PCI Express (PCIe) Voltage - Supply: 2.25V ~ 3.6V Package / Case: 14-VFQFN Exposed Pad Supplier Device Package: 14-QFN (2.5x3.2) Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC557
Request a Quote Datasheet
Description
Win Source Part Number: 1011428-DSC557-0344F E1 Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Series: DSC557-03 Package: Tube Frequency - Max: 100MHz Number of Circuits: 1 Standard Package: 110 Mounting: SMD (SMT) Output: HCSL PLL: Yes Main Purpose: PCI Express (PCIe) Voltage - Supply: 2.25V ~ 3.6V Package / Case: 14-VFQFN Exposed Pad Supplier Device Package: 14-QFN (2.5x3.2) Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC557
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Application Specific
1011428-DSC557-0344FE1
Integrated Circuits (ICs) - Clock/Timing - Application Specific 1011428-DSC557-0344FE1
Win Source Part Number: 1011428-DSC557-0344F E1 Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Series: DSC557-03 Package: Tube Frequency - Max: 100MHz Number of Circuits: 1 Standard Package: 110 Mounting: SMD (SMT) Output: HCSL PLL: Yes Main Purpose: PCI Express (PCIe) Voltage - Supply: 2.25V ~ 3.6V Package / Case: 14-VFQFN Exposed Pad Supplier Device Package: 14-QFN (2.5x3.2) Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC557

Win Source Part Number: 1011428-DSC557-0344FE1
Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific
Series: DSC557-03
Package: Tube
Frequency - Max: 100MHz
Number of Circuits: 1
Standard Package: 110
Mounting: SMD (SMT)
Output: HCSL
PLL: Yes
Main Purpose: PCI Express (PCIe)
Voltage - Supply: 2.25V ~ 3.6V
Package / Case: 14-VFQFN Exposed Pad
Supplier Device Package: 14-QFN (2.5x3.2)
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSC557

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1011428-DSC557-0344FE1
Product Name Integrated Circuits (ICs) - Clock/Timing - Application Specific
Package / Form Factor Surface Mount; 14-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1408BIL11-18N-3.300250-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
Oscillators - SYN 6458 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - ICM7217CIPI - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 2 MHz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Oscillators - 863-510ACA156M250BAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details