Microchip Technology, Inc. Clock/Timing - Clock/Timing - Application Specific - DSC557-0344FE0T DSC557-0344FE0T

Description
Manufacturer: Microchip Technology Win Source Part Number: 917578-DSC557-0344FE 0T Series: DSC557-03 Operating Temperature Range: -20°C ~ 70°C Features: PCI Express (PCIe) Clock Generator IC 100MHz 1 Output Package: Reel - TR Package: 14-VFQFN Exposed Pad Mounting: Surface Mount Family Name: DSC557 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 917578-DSC557-0344FE 0T Series: DSC557-03 Operating Temperature Range: -20°C ~ 70°C Features: PCI Express (PCIe) Clock Generator IC 100MHz 1 Output Package: Reel - TR Package: 14-VFQFN Exposed Pad Mounting: Surface Mount Family Name: DSC557 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - DSC557-0344FE0T
917578-DSC557-0344FE0T
Clock/Timing - Clock/Timing - Application Specific - DSC557-0344FE0T 917578-DSC557-0344FE0T
Manufacturer: Microchip Technology Win Source Part Number: 917578-DSC557-0344FE 0T Series: DSC557-03 Operating Temperature Range: -20°C ~ 70°C Features: PCI Express (PCIe) Clock Generator IC 100MHz 1 Output Package: Reel - TR Package: 14-VFQFN Exposed Pad Mounting: Surface Mount Family Name: DSC557 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 917578-DSC557-0344FE0T
Series: DSC557-03
Operating Temperature Range: -20°C ~ 70°C
Features: PCI Express (PCIe) Clock Generator IC 100MHz 1 Output
Package: Reel - TR
Package: 14-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: DSC557
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
100.0000MHZ Clock and Timing IC - 763-DSC557-0344FE0T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100.0000MHZ Clock and Timing IC
763-DSC557-0344FE0T
100.0000MHZ Clock and Timing IC 763-DSC557-0344FE0T
MEMS OSC XO 100.0000MHZ HCSL LVD Product overview: DSC557-0344FE0T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100.0000MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 100.0000MHZ, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-DSC557-0344FE0T can be used for catalog matching and distributor lookup.

MEMS OSC XO 100.0000MHZ HCSL LVD Product overview: DSC557-0344FE0T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100.0000MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 100.0000MHZ, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-DSC557-0344FE0T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Application Specific Clock/Timing - DSC557-0344FE0T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
DSC557-0344FE0T
Application Specific Clock/Timing DSC557-0344FE0T
PCI Express (PCIe) Clock Generator IC 100MHz 1 Output

PCI Express (PCIe) Clock Generator IC 100MHz 1 Output

Buy Now Datasheet
Clock/Timing - Application Specific - DSC557-0344FE0T - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
DSC557-0344FE0T
Clock/Timing - Application Specific DSC557-0344FE0T
MEMS OSC XO 100.0000MHZ HCSL LVD

MEMS OSC XO 100.0000MHZ HCSL LVD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks
Product Number 917578-DSC557-0344FE0T 763-DSC557-0344FE0T DSC557-0344FE0T DSC557-0344FE0T
Product Name Clock/Timing - Clock/Timing - Application Specific - DSC557-0344FE0T 100.0000MHZ Clock and Timing IC Application Specific Clock/Timing Clock/Timing - Application Specific
Device Type Clock Generator Clock Generator Clock Generator
Package Type Surface Mount Tape & Reel (TR) Surface Mount; 14-VFQFN Exposed Pad Surface Mount; Surface Mount
Operating Temperature -20 to 70 C (-4 to 158 F) -20 C (-4 F) -20 to 70 C (-4 to 158 F)
Bus Interface HCSL, LVDS LVDS; HCSL, LVDS
Unlock Full Specs
to access all available technical data