Manufacturer: Microchip Technology
Win Source Part Number: 1321333-DSC557-0343F
Category: Integrated Circuits (ICs)>Clock/Timing>A
Packaging: Tube
Frequency - Max: 100MHz
Number of Circuits: 1
Standard Package: 110
Mounting: Surface Mount
Output: HCSL, LVDS
PLL: Yes
Main Purpose: PCI Express (PCIe)
Voltage - Supply: 2.25V ~ 3.6V
Supplier Device Package: 14-QFN (2.5x3.2)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 14-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: DSC557
RoHS Status: ROHS3 Compliant
IC CLOCK GEN PCIE 14QFN Product overview: DSC557-0343FI0 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-DSC557-0343FI0 can be used for catalog matching and distributor lookup.
PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 14-QFN (2.5x3.2)
IC CLOCK GEN PCIE 14QFN
PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 14-QFN (2.5x3.2)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1321333-DSC557-0343FI0 | 763-DSC557-0343FI0 | DSC557-0343FI0-ND | DSC557-0343FI0 | DSC557-0343FI0 |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing | Clock and Timing IC | Application Specific Clock/Timing | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | LVDS; HCSL, LVDS | HCSL, LVDS | LVDS; HCSL | LVDS; HCSL, LVDS | |
| Package Type | Surface Mount; 14-VFQFN Exposed Pad | Tube | Surface Mount; 14-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; 14-VFQFN Exposed Pad |
| Supply Voltage | 2.25 to 3.6 volts | 2.25 to 3.6 volts | 2.25 to 3.6 volts | 2.25 to 3.6 volts |