MEMS OSC XO 100.0000MHZ HCSL LVD Product overview: DSC557-0334FI1 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100.0000MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 100.0000MHZ, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-DSC557-0334FI1 can be used for catalog matching and distributor lookup.
PCI Express (PCIe) Clock Generator IC 100MHz 1 Output
Win Source Part Number: 1362465-DSC557-0334F
Category: Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: DSC557-03
Package: Tube
Product Status: Active
Package / Case: 14-VFQFN Exposed Pad
Base Product Number: DSC557
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.25V ~ 3.6V
Output: HCSL, LVDS
Number of Circuits: 1
PLL: Yes
Main Purpose: PCI Express (PCIe)
Frequency - Max: 100MHz
PCI Express (PCIe) Clock Generator IC 100MHz 1 Output
MEMS OSC XO 100.0000MHZ HCSL LVD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 763-DSC557-0334FI1 | DSC557-0334FI1-ND | 1362465-DSC557-0334FI1 | DSC557-0334FI1 | DSC557-0334FI1 |
| Product Name | 100.0000MHZ Clock and Timing IC | Application Specific Clock/Timing | Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Bus Interface | HCSL, LVDS | LVDS; HCSL | LVDS; HCSL, LVDS | LVDS; HCSL, LVDS | |
| Package Type | Tube | Surface Mount; 14-VFQFN Exposed Pad | 14-VFQFN Exposed Pad | Surface Mount; 14-VFQFN Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 2.25 to 3.6 volts | 2.25 to 3.6 volts | 2.25 to 3.6 volts | 2.25 to 3.6 volts | |
| Frequency | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz |