Microchip Technology, Inc. 100.0000MHZ Clock and Timing IC DSC557-0334FE0

Description
MEMS OSC XO 100.0000MHZ HCSL LVD Product overview: DSC557-0334FE0 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100.0000MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 100.0000MHZ, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-DSC557-0334FE0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MEMS OSC XO 100.0000MHZ HCSL LVD Product overview: DSC557-0334FE0 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100.0000MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 100.0000MHZ, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-DSC557-0334FE0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100.0000MHZ Clock and Timing IC
763-DSC557-0334FE0
100.0000MHZ Clock and Timing IC 763-DSC557-0334FE0
MEMS OSC XO 100.0000MHZ HCSL LVD Product overview: DSC557-0334FE0 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100.0000MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 100.0000MHZ, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-DSC557-0334FE0 can be used for catalog matching and distributor lookup.

MEMS OSC XO 100.0000MHZ HCSL LVD Product overview: DSC557-0334FE0 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100.0000MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 100.0000MHZ, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-DSC557-0334FE0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - DSC557-0334FE0
917577-DSC557-0334FE0
Clock/Timing - Clock/Timing - Application Specific - DSC557-0334FE0 917577-DSC557-0334FE0
Manufacturer: Microchip Technology Win Source Part Number: 917577-DSC557-0334FE 0 Series: DSC557-03 Operating Temperature Range: -20°C ~ 70°C Features: PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 14-QFN (2.5x3.2) Package: 14-VFQFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: DSC557 Categories: Integrated Circuits (ICs) Case / Package: 14-QFN (2.5x3.2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 110 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 917577-DSC557-0334FE0
Series: DSC557-03
Operating Temperature Range: -20°C ~ 70°C
Features: PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 14-QFN (2.5x3.2)
Package: 14-VFQFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: DSC557
Categories: Integrated Circuits (ICs)
Case / Package: 14-QFN (2.5x3.2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 110
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock/Timing - Application Specific - DSC557-0334FE0 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
DSC557-0334FE0
Clock/Timing - Application Specific DSC557-0334FE0
MEMS OSC XO 100.0000MHZ HCSL LVD

MEMS OSC XO 100.0000MHZ HCSL LVD

Supplier's Site Datasheet
Application Specific Clock/Timing - DSC557-0334FE0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
DSC557-0334FE0
Application Specific Clock/Timing DSC557-0334FE0
PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 14-QFN (2.5x3.2)

PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 14-QFN (2.5x3.2)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Timers IC Clocks IC Clocks IC Clocks
Product Number 763-DSC557-0334FE0 917577-DSC557-0334FE0 DSC557-0334FE0 DSC557-0334FE0
Product Name 100.0000MHZ Clock and Timing IC Clock/Timing - Clock/Timing - Application Specific - DSC557-0334FE0 Clock/Timing - Application Specific Application Specific Clock/Timing
Bus Interface HCSL, LVDS LVDS; HCSL, LVDS
Package Type Tube Surface Mount; 14-QFN (2.5x3.2) Surface Mount; Surface Mount Surface Mount; 14-VFQFN Exposed Pad
Supply Voltage 2.25 to 3.6 volts 2.25 to 3.6 volts
Frequency 100 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data