PCI Express (PCIe) Clock Generator IC 100MHz 1 Output
PCI Express (PCIe) Clock Generator IC 100MHz 1 Output
MEMS OSC XO 100.0000MHZ LVDS SMD
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | DSC557-0333SL1T-ND | DSC557-0333SL1T | DSC557-0333SL1T |
| Product Name | Application Specific Clock/Timing | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator | Clock Generator |
| Bus Interface | LVDS | LVDS; LVDS | |
| Package Type | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 2.25 to 3.6 volts | 2.25 to 3.6 volts |