Microchip Technology, Inc. Dual-output Crystal-less PCIe Clock Gen DSC557-03

Description
The DSC557-03 is a crystal-less, two output PCI express clock generator meeting Gen1, Gen2, Gen3 and Gen4 specifications. The clock generator uses proven silicon MEMS technology to provide 100MHz differential output clocks with excellent jitter and stability over a wide range of supply voltages and temperatures. By eliminating the external quartz crystal, the DSC557-03 significantly enhances reliability and accelerates product development, while meeting stringent clock performance criteria for a variety of communications, storage, and networking applications.DSC557- 03 has an Output Enable/Disable feature allowing it to disable the outputs when OE is low. The device is available in two different packages; a space saving 14 pin QFN (77% less board space) or a 16 pin TSSOP that is “drop-in” replacement to exisiting ICS557-03 clock. Additional output formats are also available in any combination of LVPECL, LVDS, and HCSL. Additional Features Meets PCIe Gen1, Gen2, Gen3 & Gen4 specs MEMS based clock generator eliminates the need for external 25MHz crystal Dual HCSL Clock Output at 100MHz Industry's widest temperature range: Ext. Industrial: -40°C to 105°C Industrial: -40°C to 85°C Ext. Commercial: -20°C to 70°C Short lead time: 2 weeks Space Saving in14-Pin QFN at 3.2x2.5 mm Excellent shock and vibration immunity High reliability Supply Range of 2.25V to 3.6V Lead Free & RoHS Compliant
Datasheet
Description
The DSC557-03 is a crystal-less, two output PCI express clock generator meeting Gen1, Gen2, Gen3 and Gen4 specifications. The clock generator uses proven silicon MEMS technology to provide 100MHz differential output clocks with excellent jitter and stability over a wide range of supply voltages and temperatures. By eliminating the external quartz crystal, the DSC557-03 significantly enhances reliability and accelerates product development, while meeting stringent clock performance criteria for a variety of communications, storage, and networking applications.DSC557- 03 has an Output Enable/Disable feature allowing it to disable the outputs when OE is low. The device is available in two different packages; a space saving 14 pin QFN (77% less board space) or a 16 pin TSSOP that is “drop-in” replacement to exisiting ICS557-03 clock. Additional output formats are also available in any combination of LVPECL, LVDS, and HCSL. Additional Features Meets PCIe Gen1, Gen2, Gen3 & Gen4 specs MEMS based clock generator eliminates the need for external 25MHz crystal Dual HCSL Clock Output at 100MHz Industry's widest temperature range: Ext. Industrial: -40°C to 105°C Industrial: -40°C to 85°C Ext. Commercial: -20°C to 70°C Short lead time: 2 weeks Space Saving in14-Pin QFN at 3.2x2.5 mm Excellent shock and vibration immunity High reliability Supply Range of 2.25V to 3.6V Lead Free & RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual-output Crystal-less PCIe Clock Gen - DSC557-03 - Microchip Technology, Inc.
Chandler, AZ, United States
Dual-output Crystal-less PCIe Clock Gen
DSC557-03
Dual-output Crystal-less PCIe Clock Gen DSC557-03
The DSC557-03 is a crystal-less, two output PCI express clock generator meeting Gen1, Gen2, Gen3 and Gen4 specifications. The clock generator uses proven silicon MEMS technology to provide 100MHz differential output clocks with excellent jitter and stability over a wide range of supply voltages and temperatures. By eliminating the external quartz crystal, the DSC557-03 significantly enhances reliability and accelerates product development, while meeting stringent clock performance criteria for a variety of communications, storage, and networking applications.DSC557- 03 has an Output Enable/Disable feature allowing it to disable the outputs when OE is low. The device is available in two different packages; a space saving 14 pin QFN (77% less board space) or a 16 pin TSSOP that is “drop-in” replacement to exisiting ICS557-03 clock. Additional output formats are also available in any combination of LVPECL, LVDS, and HCSL. Additional Features Meets PCIe Gen1, Gen2, Gen3 & Gen4 specs MEMS based clock generator eliminates the need for external 25MHz crystal Dual HCSL Clock Output at 100MHz Industry's widest temperature range: Ext. Industrial: -40°C to 105°C Industrial: -40°C to 85°C Ext. Commercial: -20°C to 70°C Short lead time: 2 weeks Space Saving in14-Pin QFN at 3.2x2.5 mm Excellent shock and vibration immunity High reliability Supply Range of 2.25V to 3.6V Lead Free & RoHS Compliant

The DSC557-03 is a crystal-less, two output PCI express clock generator meeting Gen1, Gen2, Gen3 and Gen4 specifications. The clock generator uses proven silicon MEMS technology to provide 100MHz differential output clocks with excellent jitter and stability over a wide range of supply voltages and temperatures. By eliminating the external quartz crystal, the DSC557-03 significantly enhances reliability and accelerates product development, while meeting stringent clock performance criteria for a variety of communications, storage, and networking applications.DSC557-03 has an Output Enable/Disable feature allowing it to disable the outputs when OE is low. The device is available in two different packages; a space saving 14 pin QFN (77% less board space) or a 16 pin TSSOP that is “drop-in” replacement to exisiting ICS557-03 clock. Additional output formats are also available in any combination of LVPECL, LVDS, and HCSL.

Additional Features

  • Meets PCIe Gen1, Gen2, Gen3 & Gen4 specs
  • MEMS based clock generator eliminates the need for external 25MHz crystal
  • Dual HCSL Clock Output at 100MHz
  • Industry's widest temperature range:
    • Ext. Industrial: -40°C to 105°C
    • Industrial: -40°C to 85°C
    • Ext. Commercial: -20°C to 70°C
  • Short lead time: 2 weeks
  • Space Saving in14-Pin QFN at 3.2x2.5 mm
  • Excellent shock and vibration immunity
  • High reliability
  • Supply Range of 2.25V to 3.6V
  • Lead Free & RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Clocks
Product Number DSC557-03
Product Name Dual-output Crystal-less PCIe Clock Gen
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1913504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
3.3V 125MHz TSSOP Clock and Timing IC - 728-CDC2509PWRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape and Reel
Frequency 125 MHz
Operating Temperature 0.0 C (32 F)
View Details
4 suppliers
Rtc, I2C, Rv-3029, 25Ppm, 10Son; Date Format Micro Crystal - 09X0507 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details