Microchip Technology, Inc. 4-Output Crystal-less Clock Generator DSC400

Description
The DSC400 is a four output crystal-less™ clock generator. It utilizes Microchip’s proven PureSilicon™ MEMS technology to provide excellent jitter and stability while incorporating additional device functionality. The frequencies of the outputs can be identical or independently derived from common PLLs.Each output may be configured independently to support a single ended LVCMOS interface or a differential interface. Differential options include LVPECL, LVDS, or HCSL.The DSC400 provides two independent select lines for choosing between two sets of preconfigured frequencies per bank. It also has two OE pins to allow for enabling and disabling outputs.The DSC400 is packaged in a 20-pin QFN (5mm x 3.2mm) and is available in extended commercial and industrial temperature grades. Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool. Find existing DSC400 part numbers and customized datasheet here. Additional Features Four format-configurable outputs: LVPECL, LVDS, HCSL, LVCMOS Wide frequency range: 2.3MHz to 460MHz Low RMS Phase Jitter: <1ps (typ.) Complies with PCIe Gen1/2/3/4 Common Clock Spec High Stability: ±25ppm, ±50ppm Wide Temperature Range: Ext. commercial: -20°C to +70°C Industrial: -40°C to +85°C High Supply Noise Rejection: -50dBc Excellent shock and vibration immunity: Qualified to MIL-STD-883 High Reliability: 20x better MTF than quartz-based devices Available pin-selectable frequency table: 1 pin per bank for two frequency sets 20-pin QFN footprint (5.0mm x 3.2mm) Wide supply range of 2.25V to 3.6V Lead free & RoHS-compliant
Datasheet
Description
The DSC400 is a four output crystal-less™ clock generator. It utilizes Microchip’s proven PureSilicon™ MEMS technology to provide excellent jitter and stability while incorporating additional device functionality. The frequencies of the outputs can be identical or independently derived from common PLLs.Each output may be configured independently to support a single ended LVCMOS interface or a differential interface. Differential options include LVPECL, LVDS, or HCSL.The DSC400 provides two independent select lines for choosing between two sets of preconfigured frequencies per bank. It also has two OE pins to allow for enabling and disabling outputs.The DSC400 is packaged in a 20-pin QFN (5mm x 3.2mm) and is available in extended commercial and industrial temperature grades. Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool. Find existing DSC400 part numbers and customized datasheet here. Additional Features Four format-configurable outputs: LVPECL, LVDS, HCSL, LVCMOS Wide frequency range: 2.3MHz to 460MHz Low RMS Phase Jitter: <1ps (typ.) Complies with PCIe Gen1/2/3/4 Common Clock Spec High Stability: ±25ppm, ±50ppm Wide Temperature Range: Ext. commercial: -20°C to +70°C Industrial: -40°C to +85°C High Supply Noise Rejection: -50dBc Excellent shock and vibration immunity: Qualified to MIL-STD-883 High Reliability: 20x better MTF than quartz-based devices Available pin-selectable frequency table: 1 pin per bank for two frequency sets 20-pin QFN footprint (5.0mm x 3.2mm) Wide supply range of 2.25V to 3.6V Lead free & RoHS-compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-Output Crystal-less Clock Generator - DSC400 - Microchip Technology, Inc.
Chandler, AZ, United States
4-Output Crystal-less Clock Generator
DSC400
4-Output Crystal-less Clock Generator DSC400
The DSC400 is a four output crystal-less™ clock generator. It utilizes Microchip’s proven PureSilicon™ MEMS technology to provide excellent jitter and stability while incorporating additional device functionality. The frequencies of the outputs can be identical or independently derived from common PLLs.Each output may be configured independently to support a single ended LVCMOS interface or a differential interface. Differential options include LVPECL, LVDS, or HCSL.The DSC400 provides two independent select lines for choosing between two sets of preconfigured frequencies per bank. It also has two OE pins to allow for enabling and disabling outputs.The DSC400 is packaged in a 20-pin QFN (5mm x 3.2mm) and is available in extended commercial and industrial temperature grades. Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool. Find existing DSC400 part numbers and customized datasheet here. Additional Features Four format-configurable outputs: LVPECL, LVDS, HCSL, LVCMOS Wide frequency range: 2.3MHz to 460MHz Low RMS Phase Jitter: <1ps (typ.) Complies with PCIe Gen1/2/3/4 Common Clock Spec High Stability: ±25ppm, ±50ppm Wide Temperature Range: Ext. commercial: -20°C to +70°C Industrial: -40°C to +85°C High Supply Noise Rejection: -50dBc Excellent shock and vibration immunity: Qualified to MIL-STD-883 High Reliability: 20x better MTF than quartz-based devices Available pin-selectable frequency table: 1 pin per bank for two frequency sets 20-pin QFN footprint (5.0mm x 3.2mm) Wide supply range of 2.25V to 3.6V Lead free & RoHS-compliant

The DSC400 is a four output crystal-less™ clock generator. It utilizes Microchip’s proven PureSilicon™ MEMS technology to provide excellent jitter and stability while incorporating additional device functionality. The frequencies of the outputs can be identical or independently derived from common PLLs.Each output may be configured independently to support a single ended LVCMOS interface or a differential interface. Differential options include LVPECL, LVDS, or HCSL.The DSC400 provides two independent select lines for choosing between two sets of preconfigured frequencies per bank. It also has two OE pins to allow for enabling and disabling outputs.The DSC400 is packaged in a 20-pin QFN (5mm x 3.2mm) and is available in extended commercial and industrial temperature grades.

Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool.

Find existing DSC400 part numbers and customized datasheet here.

Additional Features

  • Four format-configurable outputs: LVPECL, LVDS, HCSL, LVCMOS
  • Wide frequency range: 2.3MHz to 460MHz
  • Low RMS Phase Jitter: <1ps (typ.)
  • Complies with PCIe Gen1/2/3/4 Common Clock Spec
  • High Stability: ±25ppm, ±50ppm
  • Wide Temperature Range:
    • Ext. commercial: -20°C to +70°C
    • Industrial: -40°C to +85°C
  • High Supply Noise Rejection: -50dBc
  • Excellent shock and vibration immunity:
    • Qualified to MIL-STD-883
  • High Reliability: 20x better MTF than quartz-based devices
  • Available pin-selectable frequency table: 1 pin per bank for two frequency sets
  • 20-pin QFN footprint (5.0mm x 3.2mm)
  • Wide supply range of 2.25V to 3.6V
  • Lead free & RoHS-compliant
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Clocks
Product Number DSC400
Product Name 4-Output Crystal-less Clock Generator
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74LVC16344APAG - 858007-74LVC16344APAG - Win Source Electronics
Specs
Device Type Clock Driver
Package Type Surface Mount; 56-TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI5332AC10124-GM2R-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 40-VFQFN Exposed Pad
Features / Standards Lead-Free
View Details
3 suppliers
Clock Synthesizers - 9127325 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; SSOP
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers