Microchip Technology, Inc. Pin Configurable-Selectable Oscillators DSC400-4444Q0030KI1

Description
MEMS OSC XO 2.25V-3.6V 20VFQFN
Description
MEMS OSC XO 2.25V-3.6V 20VFQFN

Suppliers

Company
Product
Description
Supplier Links
Pin Configurable-Selectable Oscillators - DSC400-4444Q0030KI1 - Acme Chip Technology Co., Limited
Shenzhen, China
Pin Configurable-Selectable Oscillators
DSC400-4444Q0030KI1
Pin Configurable-Selectable Oscillators DSC400-4444Q0030KI1
MEMS OSC XO 2.25V-3.6V 20VFQFN

MEMS OSC XO 2.25V-3.6V 20VFQFN

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Oscillators
Product Number DSC400-4444Q0030KI1
Product Name Pin Configurable-Selectable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - CD4536BD3 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 5 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Oscillators - 863-510ABA100M000AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0125.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1250 MHz
Frequency Stability 50 ppm
View Details