Microchip Technology, Inc. Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers DSC400-3333Q0163KE1T

Description
IC CLOCK GENERATOR 20QFN
Description
IC CLOCK GENERATOR 20QFN

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
DSC400-3333Q0163KE1T
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers DSC400-3333Q0163KE1T
IC CLOCK GENERATOR 20QFN

IC CLOCK GENERATOR 20QFN

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - DSC400-3333Q0163KE1T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
DSC400-3333Q0163KE1T
Clock Generators, PLLs, Frequency Synthesizers DSC400-3333Q0163KE1T
Clock Generator IC 460MHz 2 20-VFQFN Exposed Pad

Clock Generator IC 460MHz 2 20-VFQFN Exposed Pad

Buy Now

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks
Product Number DSC400-3333Q0163KE1T DSC400-3333Q0163KE1T
Product Name Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator; Clock Generator Clock Generator
Bus Interface LVDS; LVDS LVDS; LVDS
Supply Voltage 2.25 to 3.6 volts 2.25 to 3.6 volts
Frequency 460 MHz 460 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Application Specific Clock/Timing - CY28400OXI-2T - Quarktwin Technology Ltd.
Specs
Device Type Clock Driver
Bus Interface HCSL
Package Type Surface Mount; SSOP; 28-SSOP (0.209\", 5.30mm Width)
View Details
2 suppliers
CDCM61004 1:4 Ultra Low Jitter Crystal-In Clock Generator - CDCM61004RHBR - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVDS; LVPECL, LVDS, LVCMOS
Package Type VQFN
View Details
7 suppliers
Rtc, I2C, Rv-3029, 8Ppm, 10Son; Date Format Micro Crystal - 09X0504 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details