Microchip Technology, Inc. Clock Generators, PLLs, Frequency Synthesizers DSC400-1333Q0078KE2

Description
Clock Generator IC 176.875MHz 2 20-VFQFN Exposed Pad
Description
Clock Generator IC 176.875MHz 2 20-VFQFN Exposed Pad
Datasheet
Datasheet Summary
Powered by GS/AI

The DSC400-1333Q0078KE2 is a configurable four-output clock generator utilizing PureSilicon,Ñ¢ MEMS technology, designed for low jitter and high stability applications. It features a low RMS phase jitter of less than 1 ps and offers frequency stability options of ±25 ppm and ±50 ppm. The device operates over a wide temperature range, with industrial options from -40°C to +85°C and commercial options from -20°C to +70°C. This clock generator supports a wide frequency range from 2.3 MHz to 460 MHz and provides four format-configurable outputs, including LVPECL, LVDS, HCSL, and LVCMOS. It includes a pin-selectable frequency table, allowing for two frequency sets per bank, and features high supply noise rejection of -50 dBc. The DSC400 is packaged in a compact 20-pin QFN footprint (5.0 mm x 3.2 mm) and is both lead-free and RoHS-compliant, with AEC-Q100 automotive qualification. Applications for the DSC400 include communications and networks, Ethernet, storage area networks, passive optical networks, automotive, and media and video systems. Its high reliability and excellent shock and vibration immunity make it suitable for demanding environments.

Datasheet Summary
Powered by GS/AI

The DSC400-1333Q0078KE2 is a configurable four-output clock generator utilizing PureSilicon,Ñ¢ MEMS technology, designed for low jitter and high stability applications. It features a low RMS phase jitter of less than 1 ps and offers frequency stability options of ±25 ppm and ±50 ppm. The device operates over a wide temperature range, with industrial options from -40°C to +85°C and commercial options from -20°C to +70°C. This clock generator supports a wide frequency range from 2.3 MHz to 460 MHz and provides four format-configurable outputs, including LVPECL, LVDS, HCSL, and LVCMOS. It includes a pin-selectable frequency table, allowing for two frequency sets per bank, and features high supply noise rejection of -50 dBc. The DSC400 is packaged in a compact 20-pin QFN footprint (5.0 mm x 3.2 mm) and is both lead-free and RoHS-compliant, with AEC-Q100 automotive qualification. Applications for the DSC400 include communications and networks, Ethernet, storage area networks, passive optical networks, automotive, and media and video systems. Its high reliability and excellent shock and vibration immunity make it suitable for demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - DSC400-1333Q0078KE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
DSC400-1333Q0078KE2
Clock Generators, PLLs, Frequency Synthesizers DSC400-1333Q0078KE2
Clock Generator IC 176.875MHz 2 20-VFQFN Exposed Pad

Clock Generator IC 176.875MHz 2 20-VFQFN Exposed Pad

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
DSC400-1333Q0078KE2
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers DSC400-1333Q0078KE2
IC CLOCK GENERATOR 20QFN

IC CLOCK GENERATOR 20QFN

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category IC Clocks IC Clocks
Product Number DSC400-1333Q0078KE2 DSC400-1333Q0078KE2
Product Name Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator; Clock Generator
Bus Interface CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL
Package Type Surface Mount; 20-VFQFN Exposed Pad
Supply Voltage 2.25 to 3.6 volts 2.25 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Application Specific Clock/Timing - CY28411ZXC - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; HCSL, LVCMOS
Package Type Surface Mount; 56-TFSOP (0.240\", 6.10mm Width)
View Details
2 suppliers
CDC421A125 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator - CDC421A125RGER - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVPECL
Package Type VQFN
View Details
7 suppliers
Real Time Clocks - 2195-RV-8523-C3-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.2 to 5.5 volts
View Details
4 suppliers