Clock Generator IC 460MHz 2 20-VFQFN Exposed Pad
OSC MEMS LOW PWR LVCMOS
IC CLOCK GENERATOR 20QFN
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | DSC400-1113Q0164KI1 | DSC400-1113Q0164KI1 | DSC400-1113Q0164KI1 |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator; Clock Generator |
| Bus Interface | CMOS; LVDS; LVCMOS, LVDS | CMOS; LVDS; LVCMOS, LVDS | |
| Package Type | Surface Mount; 20-VFQFN Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 2.25 to 3.6 volts | 2.25 to 3.6 volts |