Microchip Technology, Inc. Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules DSC400-1111Q0044KI2

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Packaging: Bulk Part Status: Obsolete Base Resonator: Crystal Type: Header, Male Pins, Shrouded (4 Side) Frequency - Output 1: 622.08MHz, 666.5143MHz Function: Multiple, NonProgrammable Output: 3-State Frequency Stability: ±10ppm Voltage - Supply: 3.1V ~ 3.5V Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Packaging: Bulk Part Status: Obsolete Base Resonator: Crystal Type: Header, Male Pins, Shrouded (4 Side) Frequency - Output 1: 622.08MHz, 666.5143MHz Function: Multiple, NonProgrammable Output: 3-State Frequency Stability: ±10ppm Voltage - Supply: 3.1V ~ 3.5V Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Packaging: Bulk Part Status: Obsolete Base Resonator: Crystal Type: Header, Male Pins, Shrouded (4 Side) Frequency - Output 1: 622.08MHz, 666.5143MHz Function: Multiple, NonProgrammable Output: 3-State Frequency Stability: ±10ppm Voltage - Supply: 3.1V ~ 3.5V Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Packaging: Bulk
Part Status: Obsolete
Base Resonator: Crystal
Type: Header, Male Pins, Shrouded (4 Side)
Frequency - Output 1: 622.08MHz, 666.5143MHz
Function: Multiple, NonProgrammable
Output: 3-State
Frequency Stability: ±10ppm
Voltage - Supply: 3.1V ~ 3.5V
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1904318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type So
View Details
Dual 5V Rail-to-Rail Precision Operational Amplifier - ALD2702APAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type PDIP; PDIP8
View Details
5 suppliers
Linear - Comparators - 5962R9452602VGA - Lingto Electronic Limited
Specs
Device Type Comparators
View Details
TLC2252M Rail-To-Rail uPower Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564001NXD - Texas Instruments
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type CDIP,CFP,LCCC,SOIC
View Details