Microchip Technology, Inc. Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers DSC400-0434Q0009KI2

Description
MEMS OSC AUTO LOWPWR -40C-85C
Description
MEMS OSC AUTO LOWPWR -40C-85C
Datasheet
Datasheet Summary
Powered by GS/AI

The DSC400-0434Q0009KI2 is a configurable four-output clock generator utilizing PureSilicon,Ñ¢ MEMS technology, designed to deliver low RMS phase jitter of less than 1 ps and high stability with frequency variations of ±25 ppm or ±50 ppm. It operates over a wide temperature range, suitable for industrial applications from -40°C to +85°C and commercial applications from -20°C to +70°C. The device features four format-configurable outputs, supporting LVPECL, LVDS, HCSL, and LVCMOS interfaces, and offers a pin-selectable frequency table with two frequency sets per bank. The clock generator is housed in a compact 20-pin QFN package measuring 5.0 mm x 3.2 mm and is designed for high reliability, boasting 20 times better mean time to failure (MTF) compared to quartz-based devices. It operates with a supply voltage range of 2.25V to 3.6V and provides excellent supply noise rejection of -50 dBc. The DSC400 is also lead-free, RoHS-compliant, and AEC-Q100 automotive qualified, making it suitable for a variety of applications including communications, networking, automotive, and video surveillance systems.

Datasheet Summary
Powered by GS/AI

The DSC400-0434Q0009KI2 is a configurable four-output clock generator utilizing PureSilicon,Ñ¢ MEMS technology, designed to deliver low RMS phase jitter of less than 1 ps and high stability with frequency variations of ±25 ppm or ±50 ppm. It operates over a wide temperature range, suitable for industrial applications from -40°C to +85°C and commercial applications from -20°C to +70°C. The device features four format-configurable outputs, supporting LVPECL, LVDS, HCSL, and LVCMOS interfaces, and offers a pin-selectable frequency table with two frequency sets per bank. The clock generator is housed in a compact 20-pin QFN package measuring 5.0 mm x 3.2 mm and is designed for high reliability, boasting 20 times better mean time to failure (MTF) compared to quartz-based devices. It operates with a supply voltage range of 2.25V to 3.6V and provides excellent supply noise rejection of -50 dBc. The DSC400 is also lead-free, RoHS-compliant, and AEC-Q100 automotive qualified, making it suitable for a variety of applications including communications, networking, automotive, and video surveillance systems.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - DSC400-0434Q0009KI2 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
DSC400-0434Q0009KI2
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers DSC400-0434Q0009KI2
MEMS OSC AUTO LOWPWR -40C-85C

MEMS OSC AUTO LOWPWR -40C-85C

Supplier's Site Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
DSC400-0434Q0009KI2
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers DSC400-0434Q0009KI2
IC CLOCK GENERATOR 20QFN

IC CLOCK GENERATOR 20QFN

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - DSC400-0434Q0009KI2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
DSC400-0434Q0009KI2
Clock Generators, PLLs, Frequency Synthesizers DSC400-0434Q0009KI2
Clock Generator IC 176.875MHz 2 20-VFQFN Exposed Pad

Clock Generator IC 176.875MHz 2 20-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks
Product Number DSC400-0434Q0009KI2 DSC400-0434Q0009KI2 DSC400-0434Q0009KI2
Product Name Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator; Clock Generator Clock Generator
Package Type Surface Mount; Surface Mount Surface Mount; 20-VFQFN Exposed Pad
Frequency 177 MHz 177 MHz 177 MHz
Bus Interface CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - SI4122-D-GTR-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)"
View Details
3 suppliers
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD809BR - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 156 MHz
View Details
Real Time Clocks - 2195-RV-8063-C8-32.768KHZ-20PPM-TA-QACT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details