Microchip Technology, Inc. Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators DSC400-0333Q0040KI2

Description
Win Source Part Number: 1056205-DSC400-0333Q 0040KI2 Category: Crystals, Oscillators, Resonators>Pin Configurable/Selecta ble Oscillators Series: DSC400 Type: XO (Standard) Package: Tube Standard Package: 72 Function: Enable/Disable Output: LVDS Height: 0.035" (0.90mm) Frequency Stability: ±25ppm Voltage - Supply: 2.25V ~ 3.6V Package / Case: 20-VFQFN Exposed Pad Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Frequency - Output 1: 25MHz Frequency - Output 2: 25MHz ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS Frequency - Output 3: 25MHz REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 2266-DSC400-0333Q004 0KI2 Base Product Number: DSC400
Request a Quote Datasheet
Description
Win Source Part Number: 1056205-DSC400-0333Q 0040KI2 Category: Crystals, Oscillators, Resonators>Pin Configurable/Selecta ble Oscillators Series: DSC400 Type: XO (Standard) Package: Tube Standard Package: 72 Function: Enable/Disable Output: LVDS Height: 0.035" (0.90mm) Frequency Stability: ±25ppm Voltage - Supply: 2.25V ~ 3.6V Package / Case: 20-VFQFN Exposed Pad Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Frequency - Output 1: 25MHz Frequency - Output 2: 25MHz ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS Frequency - Output 3: 25MHz REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 2266-DSC400-0333Q004 0KI2 Base Product Number: DSC400
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators - 1056205-DSC400-0333Q0040KI2 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
1056205-DSC400-0333Q0040KI2
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators 1056205-DSC400-0333Q0040KI2
Win Source Part Number: 1056205-DSC400-0333Q 0040KI2 Category: Crystals, Oscillators, Resonators>Pin Configurable/Selecta ble Oscillators Series: DSC400 Type: XO (Standard) Package: Tube Standard Package: 72 Function: Enable/Disable Output: LVDS Height: 0.035" (0.90mm) Frequency Stability: ±25ppm Voltage - Supply: 2.25V ~ 3.6V Package / Case: 20-VFQFN Exposed Pad Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Frequency - Output 1: 25MHz Frequency - Output 2: 25MHz ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS Frequency - Output 3: 25MHz REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 2266-DSC400-0333Q004 0KI2 Base Product Number: DSC400

Win Source Part Number: 1056205-DSC400-0333Q0040KI2
Category: Crystals, Oscillators, Resonators>Pin Configurable/Selectable Oscillators
Series: DSC400
Type: XO (Standard)
Package: Tube
Standard Package: 72
Function: Enable/Disable
Output: LVDS
Height: 0.035" (0.90mm)
Frequency Stability: ±25ppm
Voltage - Supply: 2.25V ~ 3.6V
Package / Case: 20-VFQFN Exposed Pad
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Frequency - Output 1: 25MHz
Frequency - Output 2: 25MHz
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
Frequency - Output 3: 25MHz
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 2266-DSC400-0333Q0040KI2
Base Product Number: DSC400

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1056205-DSC400-0333Q0040KI2
Product Name Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-2522-38.880-3HC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Frequency 38.88 MHz
View Details
3 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0044.856900 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0449 MHz
Frequency Stability 50 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - HSP45116VC-15 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 33 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details