Microchip Technology, Inc. Pin Configurable-Selectable Oscillators DSC400-0303Q0092KI2

Description
MEMS OSC XO 2.25V-3.6V 20SMD
Description
MEMS OSC XO 2.25V-3.6V 20SMD

Suppliers

Company
Product
Description
Supplier Links
Pin Configurable-Selectable Oscillators - DSC400-0303Q0092KI2 - Acme Chip Technology Co., Limited
Shenzhen, China
Pin Configurable-Selectable Oscillators
DSC400-0303Q0092KI2
Pin Configurable-Selectable Oscillators DSC400-0303Q0092KI2
MEMS OSC XO 2.25V-3.6V 20SMD

MEMS OSC XO 2.25V-3.6V 20SMD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Oscillators
Product Number DSC400-0303Q0092KI2
Product Name Pin Configurable-Selectable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 8136220 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Oscillator Crystal - 510ABA25M0000BAG - Richardson RFPD
Specs
Frequency 25 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-6PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
3 suppliers
Surface Mount Crystals - ECS-120-18-36-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers