Microchip Technology, Inc. Pin Configurable-Selectable Oscillators DSC400-0202Q0106KE1T

Description
MEMS OSC XO 2.25V-3.6V 20SMD
Description
MEMS OSC XO 2.25V-3.6V 20SMD

Suppliers

Company
Product
Description
Supplier Links
Pin Configurable-Selectable Oscillators - DSC400-0202Q0106KE1T - Acme Chip Technology Co., Limited
Shenzhen, China
Pin Configurable-Selectable Oscillators
DSC400-0202Q0106KE1T
Pin Configurable-Selectable Oscillators DSC400-0202Q0106KE1T
MEMS OSC XO 2.25V-3.6V 20SMD

MEMS OSC XO 2.25V-3.6V 20SMD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Oscillators
Product Number DSC400-0202Q0106KE1T
Product Name Pin Configurable-Selectable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CD4541BEE4 - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor 14-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
Oscillator Crystal - 510ACB122M880CAG - Richardson RFPD
Specs
Frequency 123 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers