Microchip Technology, Inc. Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators DSC400-0101Q0083KE1

Description
Win Source Part Number: 1127010-DSC400-0101Q 0083KE1 Category: Crystals, Oscillators, Resonators>Pin Configurable/Selecta ble Oscillators Series: DSC400 Type: XO (Standard) Package: Tube Standard Package: 72 Function: Enable/Disable Output: LVCMOS Height: 0.035" (0.90mm) Frequency Stability: ±50ppm Voltage - Supply: 2.25V ~ 3.6V Package / Case: 20-VFQFN Exposed Pad Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Frequency - Output 1: 45.1584MHz ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS Frequency - Output 3: 49.152MHz HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC400
Request a Quote Datasheet
Description
Win Source Part Number: 1127010-DSC400-0101Q 0083KE1 Category: Crystals, Oscillators, Resonators>Pin Configurable/Selecta ble Oscillators Series: DSC400 Type: XO (Standard) Package: Tube Standard Package: 72 Function: Enable/Disable Output: LVCMOS Height: 0.035" (0.90mm) Frequency Stability: ±50ppm Voltage - Supply: 2.25V ~ 3.6V Package / Case: 20-VFQFN Exposed Pad Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Frequency - Output 1: 45.1584MHz ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS Frequency - Output 3: 49.152MHz HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC400
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators - 1127010-DSC400-0101Q0083KE1 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
1127010-DSC400-0101Q0083KE1
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators 1127010-DSC400-0101Q0083KE1
Win Source Part Number: 1127010-DSC400-0101Q 0083KE1 Category: Crystals, Oscillators, Resonators>Pin Configurable/Selecta ble Oscillators Series: DSC400 Type: XO (Standard) Package: Tube Standard Package: 72 Function: Enable/Disable Output: LVCMOS Height: 0.035" (0.90mm) Frequency Stability: ±50ppm Voltage - Supply: 2.25V ~ 3.6V Package / Case: 20-VFQFN Exposed Pad Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Frequency - Output 1: 45.1584MHz ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS Frequency - Output 3: 49.152MHz HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC400

Win Source Part Number: 1127010-DSC400-0101Q0083KE1
Category: Crystals, Oscillators, Resonators>Pin Configurable/Selectable Oscillators
Series: DSC400
Type: XO (Standard)
Package: Tube
Standard Package: 72
Function: Enable/Disable
Output: LVCMOS
Height: 0.035" (0.90mm)
Frequency Stability: ±50ppm
Voltage - Supply: 2.25V ~ 3.6V
Package / Case: 20-VFQFN Exposed Pad
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Frequency - Output 1: 45.1584MHz
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
Frequency - Output 3: 49.152MHz
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSC400

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1127010-DSC400-0101Q0083KE1
Product Name Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OM-7605-C9-32.768KHZ-20PPM-TB-QACT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Crystal Oscillator - SMD-2520 165 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details
Programmable Timers and Oscillators - CY2XF23FLXIT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details