Microchip Technology, Inc. Connectors,Interconnects DSC2311KM2R0005T

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Type: Header, Male Pins, Shrouded (4 Side) Frequency - Output 1: 622.08MHz, 666.5143MHz Function: Multiple, NonProgrammable Voltage - Supply: 3V Frequency Stability: ±20ppm @ 25°C Operating Temperature: -40°C ~ 85°C Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height: 0.100" (2.53mm) Package / Case: 8-SMD, No Lead Current - Supply (Disable) (Max): 20mA
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Type: Header, Male Pins, Shrouded (4 Side) Frequency - Output 1: 622.08MHz, 666.5143MHz Function: Multiple, NonProgrammable Voltage - Supply: 3V Frequency Stability: ±20ppm @ 25°C Operating Temperature: -40°C ~ 85°C Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height: 0.100" (2.53mm) Package / Case: 8-SMD, No Lead Current - Supply (Disable) (Max): 20mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Type: Header, Male Pins, Shrouded (4 Side) Frequency - Output 1: 622.08MHz, 666.5143MHz Function: Multiple, NonProgrammable Voltage - Supply: 3V Frequency Stability: ±20ppm @ 25°C Operating Temperature: -40°C ~ 85°C Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height: 0.100" (2.53mm) Package / Case: 8-SMD, No Lead Current - Supply (Disable) (Max): 20mA

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Type: Header, Male Pins, Shrouded (4 Side)
Frequency - Output 1: 622.08MHz, 666.5143MHz
Function: Multiple, NonProgrammable
Voltage - Supply: 3V
Frequency Stability: ±20ppm @ 25°C
Operating Temperature: -40°C ~ 85°C
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height: 0.100" (2.53mm)
Package / Case: 8-SMD, No Lead
Current - Supply (Disable) (Max): 20mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Name Connectors,Interconnects
Oscillator Type Header, Male Pins, Shrouded (4 Side)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - Seven Channel Indirect Synthesizer - Crane Aerospace & Electronics
Specs
Frequency 2000 to 8000 MHz
Output Power 11 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
4 Pin Oscillator TX22 - TX22-18020S-19.200-X-M - Aker Technology USA Corporation
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX22
Frequency 19.2 MHz
View Details
Oscillators - 336-2640-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers