Microchip Technology, Inc. Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers DSC2311KI2-R0005T

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers Packaging: Bulk Part Status: Obsolete Base Resonator: Crystal Type: Header, Male Pins, Shrouded (4 Side) Frequency - Output 1: 622.08MHz, 666.5143MHz Function: Multiple, NonProgrammable Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) Height: 0.037" (0.95mm) Package / Case: 4-SMD, No Lead
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers Packaging: Bulk Part Status: Obsolete Base Resonator: Crystal Type: Header, Male Pins, Shrouded (4 Side) Frequency - Output 1: 622.08MHz, 666.5143MHz Function: Multiple, NonProgrammable Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) Height: 0.037" (0.95mm) Package / Case: 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers Packaging: Bulk Part Status: Obsolete Base Resonator: Crystal Type: Header, Male Pins, Shrouded (4 Side) Frequency - Output 1: 622.08MHz, 666.5143MHz Function: Multiple, NonProgrammable Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) Height: 0.037" (0.95mm) Package / Case: 4-SMD, No Lead

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers
Packaging: Bulk
Part Status: Obsolete
Base Resonator: Crystal
Type: Header, Male Pins, Shrouded (4 Side)
Frequency - Output 1: 622.08MHz, 666.5143MHz
Function: Multiple, NonProgrammable
Voltage - Supply: 3V
Operating Temperature: -40°C ~ 85°C
Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)
Height: 0.037" (0.95mm)
Package / Case: 4-SMD, No Lead

Buy Now Datasheet
Pin Configurable-Selectable Oscillators - DSC2311KI2-R0005T - Acme Chip Technology Co., Limited
Shenzhen, China
Pin Configurable-Selectable Oscillators
DSC2311KI2-R0005T
Pin Configurable-Selectable Oscillators DSC2311KI2-R0005T
MEMS OSC XO 2.25V-3.6V 6VDFN

MEMS OSC XO 2.25V-3.6V 6VDFN

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators
Product Number DSC2311KI2-R0005T
Product Name Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers Pin Configurable-Selectable Oscillators
Oscillator Type Header, Male Pins, Shrouded (4 Side) XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CD4536BEG4 - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor 16-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
2 suppliers
Programmable Timers and Oscillators - CY2V014FLXCT - Quarktwin Technology Ltd.
Specs
Oscillator Type VCXO; VCXO
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
Oscillators - 863-510ACAM100000CAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details