Microchip Technology, Inc. Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers DSC2311KI2-R0005

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers Packaging: Bulk Part Status: Obsolete Base Resonator: Crystal Frequency - Output 1: 622.08MHz, 666.5143MHz Function: Current Switch Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height: 0.037" (0.95mm) Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers Packaging: Bulk Part Status: Obsolete Base Resonator: Crystal Frequency - Output 1: 622.08MHz, 666.5143MHz Function: Current Switch Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height: 0.037" (0.95mm) Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers Packaging: Bulk Part Status: Obsolete Base Resonator: Crystal Frequency - Output 1: 622.08MHz, 666.5143MHz Function: Current Switch Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height: 0.037" (0.95mm) Package / Case: 8-SMD, No Lead

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers
Packaging: Bulk
Part Status: Obsolete
Base Resonator: Crystal
Frequency - Output 1: 622.08MHz, 666.5143MHz
Function: Current Switch
Voltage - Supply: 3V
Operating Temperature: -40°C ~ 85°C
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height: 0.037" (0.95mm)
Package / Case: 8-SMD, No Lead

Buy Now Datasheet
Pin Configurable-Selectable Oscillators - DSC2311KI2-R0005 - Acme Chip Technology Co., Limited
Shenzhen, China
Pin Configurable-Selectable Oscillators
DSC2311KI2-R0005
Pin Configurable-Selectable Oscillators DSC2311KI2-R0005
MEMS OSC XO 2.25V-3.6V 6VDFN

MEMS OSC XO 2.25V-3.6V 6VDFN

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators
Product Number DSC2311KI2-R0005
Product Name Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers Pin Configurable-Selectable Oscillators
Package / Form Factor 8-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960476 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Dip14
Features / Standards RoHS
View Details
4 Pin Oscillator S2 - S23305T-4.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2
Frequency 4 MHz
Frequency Stability 50 ppm
View Details
Crystal Oscillator - SMD-2520 165 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details
Programmable Timers and Oscillators - CY2X013LXI100T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers