Win Source Part Number: 1343325-DSC2222FI1-F
Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta
Series: DSC2222
Type: XO (Standard)
Package: Tube
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Standard Package: 110
Function: Enable/Disable
Output: LVPECL
Height: 0.035" (0.90mm)
Frequency Stability: ±50ppm
Current - Supply (Max): 89mA (Typ)
Voltage - Supply: 2.25V ~ 3.6V
Package / Case: 14-VFQFN Exposed Pad
Temperature Range - Operating: -40°C ~ 85°C
Frequency - Output 1: 8MHz
Frequency - Output 2: 8MHz
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSC2222
Current - Supply (Disable) (Max): 23 mA
MEMS OSC XO 2.25V-3.6V 14SMD
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 1343325-DSC2222FI1-F0006 | DSC2222FI1-F0006 |
| Product Name | Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators | Pin Configurable-Selectable Oscillators |
| Oscillator Type | XO; XO (Standard) | XO; XO (Standard) |
| Package / Form Factor | 14-VFQFN Exposed Pad | |
| Frequency Stability | 50 ppm |