Microchip Technology, Inc. Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators DSC2211FL2-E0016T

Description
Win Source Part Number: 1343801-DSC2211FL2-E 0016T Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC2211 Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Standard Package: 1,000 Function: Enable/Disable Output: LVCMOS Height: 0.035" (0.90mm) Frequency Stability: ±25ppm Current - Supply (Max): 32mA (Typ) Voltage - Supply: 2.25V ~ 3.6V Package / Case: 14-SMD, No Lead Temperature Range - Operating: -40°C ~ 105°C Frequency - Output 1: 80MHz, 100MHz Frequency - Output 2: 25MHz, 80MHz ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC2211 Current - Supply (Disable) (Max): 23 mA
Request a Quote Datasheet
Description
Win Source Part Number: 1343801-DSC2211FL2-E 0016T Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC2211 Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Standard Package: 1,000 Function: Enable/Disable Output: LVCMOS Height: 0.035" (0.90mm) Frequency Stability: ±25ppm Current - Supply (Max): 32mA (Typ) Voltage - Supply: 2.25V ~ 3.6V Package / Case: 14-SMD, No Lead Temperature Range - Operating: -40°C ~ 105°C Frequency - Output 1: 80MHz, 100MHz Frequency - Output 2: 25MHz, 80MHz ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC2211 Current - Supply (Disable) (Max): 23 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators - 1343801-DSC2211FL2-E0016T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
1343801-DSC2211FL2-E0016T
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators 1343801-DSC2211FL2-E0016T
Win Source Part Number: 1343801-DSC2211FL2-E 0016T Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC2211 Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Standard Package: 1,000 Function: Enable/Disable Output: LVCMOS Height: 0.035" (0.90mm) Frequency Stability: ±25ppm Current - Supply (Max): 32mA (Typ) Voltage - Supply: 2.25V ~ 3.6V Package / Case: 14-SMD, No Lead Temperature Range - Operating: -40°C ~ 105°C Frequency - Output 1: 80MHz, 100MHz Frequency - Output 2: 25MHz, 80MHz ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC2211 Current - Supply (Disable) (Max): 23 mA

Win Source Part Number: 1343801-DSC2211FL2-E0016T
Category: Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Series: DSC2211
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Standard Package: 1,000
Function: Enable/Disable
Output: LVCMOS
Height: 0.035" (0.90mm)
Frequency Stability: ±25ppm
Current - Supply (Max): 32mA (Typ)
Voltage - Supply: 2.25V ~ 3.6V
Package / Case: 14-SMD, No Lead
Temperature Range - Operating: -40°C ~ 105°C
Frequency - Output 1: 80MHz, 100MHz
Frequency - Output 2: 25MHz, 80MHz
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSC2211
Current - Supply (Disable) (Max): 23 mA

Buy Now Datasheet
Pin Configurable-Selectable Oscillators - DSC2211FL2-E0016T - Acme Chip Technology Co., Limited
Shenzhen, China
Pin Configurable-Selectable Oscillators
DSC2211FL2-E0016T
Pin Configurable-Selectable Oscillators DSC2211FL2-E0016T
MEMS OSC XO 2.25V-3.6V 14SMD

MEMS OSC XO 2.25V-3.6V 14SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators
Product Number 1343801-DSC2211FL2-E0016T DSC2211FL2-E0016T
Product Name Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators Pin Configurable-Selectable Oscillators
Oscillator Type XO; XO (Standard) XO; XO (Standard)
Package / Form Factor 14-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI159T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 159 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 8530 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Surface Mount Oscillators - ECOC-2522-100.000-3GS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers