Microchip Technology, Inc. Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators DSC2211FI2-E0018T

Description
Win Source Part Number: 1343471-DSC2211FI2-E 0018T Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC2211 Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Standard Package: 1,000 Function: Enable/Disable Output: LVCMOS Height: 0.037" (0.95mm) Frequency Stability: ±25ppm Current - Supply (Max): 23mA Voltage - Supply: 2.25V ~ 3.6V Package / Case: 14-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Frequency - Output 1: 25MHz Frequency - Output 2: 125MHz ECCN: EAR99 Fake Threat In the Open Market: 34 pct. Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC2211
Request a Quote Datasheet
Description
Win Source Part Number: 1343471-DSC2211FI2-E 0018T Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC2211 Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Standard Package: 1,000 Function: Enable/Disable Output: LVCMOS Height: 0.037" (0.95mm) Frequency Stability: ±25ppm Current - Supply (Max): 23mA Voltage - Supply: 2.25V ~ 3.6V Package / Case: 14-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Frequency - Output 1: 25MHz Frequency - Output 2: 125MHz ECCN: EAR99 Fake Threat In the Open Market: 34 pct. Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC2211
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators - 1343471-DSC2211FI2-E0018T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
1343471-DSC2211FI2-E0018T
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators 1343471-DSC2211FI2-E0018T
Win Source Part Number: 1343471-DSC2211FI2-E 0018T Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC2211 Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Standard Package: 1,000 Function: Enable/Disable Output: LVCMOS Height: 0.037" (0.95mm) Frequency Stability: ±25ppm Current - Supply (Max): 23mA Voltage - Supply: 2.25V ~ 3.6V Package / Case: 14-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Frequency - Output 1: 25MHz Frequency - Output 2: 125MHz ECCN: EAR99 Fake Threat In the Open Market: 34 pct. Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC2211

Win Source Part Number: 1343471-DSC2211FI2-E0018T
Category: Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Series: DSC2211
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Standard Package: 1,000
Function: Enable/Disable
Output: LVCMOS
Height: 0.037" (0.95mm)
Frequency Stability: ±25ppm
Current - Supply (Max): 23mA
Voltage - Supply: 2.25V ~ 3.6V
Package / Case: 14-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Frequency - Output 1: 25MHz
Frequency - Output 2: 125MHz
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSC2211

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1343471-DSC2211FI2-E0018T
Product Name Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534A-J4-0001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.28E-4 MHz
Frequency Stability 100 ppm
View Details
Crystal Oscillators - 7675314P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor PDIP
Features / Standards RoHS
View Details
Oscillators - DTO 6563 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S5 Low EMI - S53305T-66.666-X-LE-2.0 - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5 Low EMI
Frequency 66.67 MHz
Frequency Stability 50 ppm
View Details