Microchip Technology, Inc. Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators DSC2210FI2-A0028

Description
Win Source Part Number: 1343804-DSC2210FI2-A 0028 Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC2210 Type: XO (Standard) Package: Tube Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Standard Package: 110 Function: Enable/Disable Output: LVCMOS Height: 0.037" (0.95mm) Frequency Stability: ±25ppm Current - Supply (Max): 23mA Voltage - Supply: 2.25V ~ 3.6V Package / Case: 14-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Frequency - Output 1: 13.56MHz, 16MHz ECCN: EAR99 Fake Threat In the Open Market: 50 pct. Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC2210
Request a Quote Datasheet
Description
Win Source Part Number: 1343804-DSC2210FI2-A 0028 Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC2210 Type: XO (Standard) Package: Tube Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Standard Package: 110 Function: Enable/Disable Output: LVCMOS Height: 0.037" (0.95mm) Frequency Stability: ±25ppm Current - Supply (Max): 23mA Voltage - Supply: 2.25V ~ 3.6V Package / Case: 14-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Frequency - Output 1: 13.56MHz, 16MHz ECCN: EAR99 Fake Threat In the Open Market: 50 pct. Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC2210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators - 1343804-DSC2210FI2-A0028 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
1343804-DSC2210FI2-A0028
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators 1343804-DSC2210FI2-A0028
Win Source Part Number: 1343804-DSC2210FI2-A 0028 Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC2210 Type: XO (Standard) Package: Tube Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Standard Package: 110 Function: Enable/Disable Output: LVCMOS Height: 0.037" (0.95mm) Frequency Stability: ±25ppm Current - Supply (Max): 23mA Voltage - Supply: 2.25V ~ 3.6V Package / Case: 14-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Frequency - Output 1: 13.56MHz, 16MHz ECCN: EAR99 Fake Threat In the Open Market: 50 pct. Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC2210

Win Source Part Number: 1343804-DSC2210FI2-A0028
Category: Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Series: DSC2210
Type: XO (Standard)
Package: Tube
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Standard Package: 110
Function: Enable/Disable
Output: LVCMOS
Height: 0.037" (0.95mm)
Frequency Stability: ±25ppm
Current - Supply (Max): 23mA
Voltage - Supply: 2.25V ~ 3.6V
Package / Case: 14-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Frequency - Output 1: 13.56MHz, 16MHz
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSC2210

Buy Now Datasheet
Pin Configurable-Selectable Oscillators - DSC2210FI2-A0028 - Acme Chip Technology Co., Limited
Shenzhen, China
Pin Configurable-Selectable Oscillators
DSC2210FI2-A0028
Pin Configurable-Selectable Oscillators DSC2210FI2-A0028
MEMS OSC XO 2.25V-3.6V 14SMD

MEMS OSC XO 2.25V-3.6V 14SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators
Product Number 1343804-DSC2210FI2-A0028 DSC2210FI2-A0028
Product Name Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators Pin Configurable-Selectable Oscillators
Oscillator Type XO; XO (Standard) XO; XO (Standard)
Package / Form Factor 14-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

VCO / SURF MOUNT / RoHS - ROS-470-519+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - 74HCT5555D,112 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 75 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators - 1347557-CY2XF33LXC533T - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 6-SMD, No Lead
Frequency Stability 35 ppm
View Details
2 suppliers