Win Source Part Number: 1343111-DSC2210FI2-A
Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta
Series: DSC2210
Type: XO (Standard)
Package: Tube
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Standard Package: 110
Function: Enable/Disable
Output: CMOS
Height: 0.035" (0.90mm)
Frequency Stability: ±25ppm
Current - Supply (Max): 23mA
Voltage - Supply: 2.25V ~ 3.6V
Package / Case: 14-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Frequency - Output 1: 13.56MHz
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSC2210
| Win Source Electronics | |
|---|---|
| Product Category | Oscillators |
| Product Number | 1343111-DSC2210FI2-A0006 |
| Product Name | Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators |
| Oscillator Type | XO; XO (Standard) |