Microchip Technology, Inc. Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators DSC2144FE2-E0017

Description
Win Source Part Number: 1343756-DSC2144FE2-E 0017 Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC2144 Type: XO (Standard) Package: Tube Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Standard Package: 110 Function: Enable/Disable Output: HCSL Height: 0.035" (0.90mm) Frequency Stability: ±25ppm Current - Supply (Max): 60mA (Typ) Voltage - Supply: 2.25V ~ 3.6V Package / Case: 14-VFQFN Exposed Pad Temperature Range - Operating: -20°C ~ 70°C Frequency - Output 1: 100MHz, 125MHz Frequency - Output 2: 100MHz, 125MHz ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC2144 Current - Supply (Disable) (Max): 23 mA
Request a Quote Datasheet
Description
Win Source Part Number: 1343756-DSC2144FE2-E 0017 Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC2144 Type: XO (Standard) Package: Tube Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Standard Package: 110 Function: Enable/Disable Output: HCSL Height: 0.035" (0.90mm) Frequency Stability: ±25ppm Current - Supply (Max): 60mA (Typ) Voltage - Supply: 2.25V ~ 3.6V Package / Case: 14-VFQFN Exposed Pad Temperature Range - Operating: -20°C ~ 70°C Frequency - Output 1: 100MHz, 125MHz Frequency - Output 2: 100MHz, 125MHz ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC2144 Current - Supply (Disable) (Max): 23 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators - 1343756-DSC2144FE2-E0017 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
1343756-DSC2144FE2-E0017
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators 1343756-DSC2144FE2-E0017
Win Source Part Number: 1343756-DSC2144FE2-E 0017 Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC2144 Type: XO (Standard) Package: Tube Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Standard Package: 110 Function: Enable/Disable Output: HCSL Height: 0.035" (0.90mm) Frequency Stability: ±25ppm Current - Supply (Max): 60mA (Typ) Voltage - Supply: 2.25V ~ 3.6V Package / Case: 14-VFQFN Exposed Pad Temperature Range - Operating: -20°C ~ 70°C Frequency - Output 1: 100MHz, 125MHz Frequency - Output 2: 100MHz, 125MHz ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC2144 Current - Supply (Disable) (Max): 23 mA

Win Source Part Number: 1343756-DSC2144FE2-E0017
Category: Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Series: DSC2144
Type: XO (Standard)
Package: Tube
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Standard Package: 110
Function: Enable/Disable
Output: HCSL
Height: 0.035" (0.90mm)
Frequency Stability: ±25ppm
Current - Supply (Max): 60mA (Typ)
Voltage - Supply: 2.25V ~ 3.6V
Package / Case: 14-VFQFN Exposed Pad
Temperature Range - Operating: -20°C ~ 70°C
Frequency - Output 1: 100MHz, 125MHz
Frequency - Output 2: 100MHz, 125MHz
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSC2144
Current - Supply (Disable) (Max): 23 mA

Buy Now Datasheet
Pin Configurable-Selectable Oscillators - DSC2144FE2-E0017 - Acme Chip Technology Co., Limited
Shenzhen, China
Pin Configurable-Selectable Oscillators
DSC2144FE2-E0017
Pin Configurable-Selectable Oscillators DSC2144FE2-E0017
MEMS OSC XO 2.25V-3.6V 14VFQFN

MEMS OSC XO 2.25V-3.6V 14VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators
Product Number 1343756-DSC2144FE2-E0017 DSC2144FE2-E0017
Product Name Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators Pin Configurable-Selectable Oscillators
Oscillator Type XO; XO (Standard) XO; XO (Standard)
Package / Form Factor 14-VFQFN Exposed Pad
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

VCO / SURF MOUNT / RoHS - ROS-2490C+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - ICM7555CBA-T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 1 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Programmable Timers and Oscillators - CY2X014FLXCT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers