Microchip Technology, Inc. Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators DSC2130FI1-A0025

Description
Win Source Part Number: 1344153-DSC2130FI1-A 0025 Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC2130 Type: XO (Standard) Package: Tube Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Standard Package: 110 Function: Enable/Disable Output: LVDS Height: 0.035" (0.90mm) Frequency Stability: ±50ppm Current - Supply (Max): 32mA Voltage - Supply: 2.25V ~ 3.6V Package / Case: 14-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Frequency - Output 1: 50MHz ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC2130 Current - Supply (Disable) (Max): 23 mA
Request a Quote Datasheet
Description
Win Source Part Number: 1344153-DSC2130FI1-A 0025 Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC2130 Type: XO (Standard) Package: Tube Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Standard Package: 110 Function: Enable/Disable Output: LVDS Height: 0.035" (0.90mm) Frequency Stability: ±50ppm Current - Supply (Max): 32mA Voltage - Supply: 2.25V ~ 3.6V Package / Case: 14-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Frequency - Output 1: 50MHz ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC2130 Current - Supply (Disable) (Max): 23 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators - 1344153-DSC2130FI1-A0025 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
1344153-DSC2130FI1-A0025
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators 1344153-DSC2130FI1-A0025
Win Source Part Number: 1344153-DSC2130FI1-A 0025 Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC2130 Type: XO (Standard) Package: Tube Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Standard Package: 110 Function: Enable/Disable Output: LVDS Height: 0.035" (0.90mm) Frequency Stability: ±50ppm Current - Supply (Max): 32mA Voltage - Supply: 2.25V ~ 3.6V Package / Case: 14-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Frequency - Output 1: 50MHz ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC2130 Current - Supply (Disable) (Max): 23 mA

Win Source Part Number: 1344153-DSC2130FI1-A0025
Category: Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Series: DSC2130
Type: XO (Standard)
Package: Tube
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Standard Package: 110
Function: Enable/Disable
Output: LVDS
Height: 0.035" (0.90mm)
Frequency Stability: ±50ppm
Current - Supply (Max): 32mA
Voltage - Supply: 2.25V ~ 3.6V
Package / Case: 14-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Frequency - Output 1: 50MHz
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSC2130
Current - Supply (Disable) (Max): 23 mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1344153-DSC2130FI1-A0025
Product Name Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-33-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystals, Oscillators, Resonators - Oscillators - 1366471-SIT9120AI-2D2-33E156.250000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 6-SMD, No Lead
Frequency 156 MHz
View Details
2 suppliers