Win Source Part Number: 1343191-DSC2111FI2-E
Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta
Series: DSC2111
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Standard Package: 1,000
Function: Enable/Disable
Output: LVCMOS
Height: 0.035" (0.90mm)
Frequency Stability: ±25ppm
Current - Supply (Max): 32mA (Typ)
Voltage - Supply: 2.25V ~ 3.6V
Package / Case: 14-SMD, No Lead
Temperature Range - Operating: -40°C ~ 105°C
Frequency - Output 1: 74.25MHz
Frequency - Output 2: 148.5MHz
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSC2111
Current - Supply (Disable) (Max): 23 mA
MEMS OSC XO 2.25V-3.6V 14SMD
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 1343191-DSC2111FI2-E0019T | DSC2111FI2-E0019T |
| Product Name | Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators | Pin Configurable-Selectable Oscillators |
| Oscillator Type | XO; XO (Standard) | XO; XO (Standard) |
| Package / Form Factor | 14-SMD, No Lead | |
| Frequency Stability | 25 ppm |