Microchip Technology, Inc. Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators DSC2110FI2-A0006T

Description
Win Source Part Number: 1343180-DSC2110FI2-A 0006T Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC2110 Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Standard Package: 1,000 Function: Enable/Disable Output: LVCMOS Height: 0.037" (0.95mm) Frequency Stability: ±25ppm Current - Supply (Max): 23mA Voltage - Supply: 2.25V ~ 3.6V Package / Case: 14-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Frequency - Output 1: 13.56MHz, 16MHz ECCN: EAR99 Fake Threat In the Open Market: 48 pct. Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC2110
Request a Quote Datasheet
Description
Win Source Part Number: 1343180-DSC2110FI2-A 0006T Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC2110 Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Standard Package: 1,000 Function: Enable/Disable Output: LVCMOS Height: 0.037" (0.95mm) Frequency Stability: ±25ppm Current - Supply (Max): 23mA Voltage - Supply: 2.25V ~ 3.6V Package / Case: 14-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Frequency - Output 1: 13.56MHz, 16MHz ECCN: EAR99 Fake Threat In the Open Market: 48 pct. Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC2110
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators - 1343180-DSC2110FI2-A0006T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
1343180-DSC2110FI2-A0006T
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators 1343180-DSC2110FI2-A0006T
Win Source Part Number: 1343180-DSC2110FI2-A 0006T Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC2110 Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Standard Package: 1,000 Function: Enable/Disable Output: LVCMOS Height: 0.037" (0.95mm) Frequency Stability: ±25ppm Current - Supply (Max): 23mA Voltage - Supply: 2.25V ~ 3.6V Package / Case: 14-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Frequency - Output 1: 13.56MHz, 16MHz ECCN: EAR99 Fake Threat In the Open Market: 48 pct. Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC2110

Win Source Part Number: 1343180-DSC2110FI2-A0006T
Category: Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Series: DSC2110
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Standard Package: 1,000
Function: Enable/Disable
Output: LVCMOS
Height: 0.037" (0.95mm)
Frequency Stability: ±25ppm
Current - Supply (Max): 23mA
Voltage - Supply: 2.25V ~ 3.6V
Package / Case: 14-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Frequency - Output 1: 13.56MHz, 16MHz
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSC2110

Buy Now Datasheet
Pin Configurable-Selectable Oscillators - DSC2110FI2-A0006T - Acme Chip Technology Co., Limited
Shenzhen, China
Pin Configurable-Selectable Oscillators
DSC2110FI2-A0006T
Pin Configurable-Selectable Oscillators DSC2110FI2-A0006T
MEMS OSC XO 2.25V-3.6V 14SMD

MEMS OSC XO 2.25V-3.6V 14SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators
Product Number 1343180-DSC2110FI2-A0006T DSC2110FI2-A0006T
Product Name Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators Pin Configurable-Selectable Oscillators
Oscillator Type XO; XO (Standard) XO; XO (Standard)
Package / Form Factor 14-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CD4536BDW - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; 16-SOIC (0.295\", 7.50mm Width)
Features / Standards RoHS
View Details
Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
4 Pin Oscillator S7 - S73303T-100.000-15-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 100 MHz
Frequency Stability 30 ppm
View Details