Microchip Technology, Inc. Oscillators - DSC2030FI2-C0012T DSC2030FI2-C0012T

Description
Manufacturer: Microchip Technology Win Source Part Number: 917569-DSC2030FI2-C0 012T Series: DSC2030 Operating Temperature Range: -40°C ~ 85°C Features: LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead Package: Reel - TR Package: 14-SMD, No Lead Family Name: DSC2030 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 110 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 917569-DSC2030FI2-C0 012T Series: DSC2030 Operating Temperature Range: -40°C ~ 85°C Features: LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead Package: Reel - TR Package: 14-SMD, No Lead Family Name: DSC2030 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 110 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - DSC2030FI2-C0012T - 917569-DSC2030FI2-C0012T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC2030FI2-C0012T
917569-DSC2030FI2-C0012T
Oscillators - DSC2030FI2-C0012T 917569-DSC2030FI2-C0012T
Manufacturer: Microchip Technology Win Source Part Number: 917569-DSC2030FI2-C0 012T Series: DSC2030 Operating Temperature Range: -40°C ~ 85°C Features: LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead Package: Reel - TR Package: 14-SMD, No Lead Family Name: DSC2030 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 110 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 917569-DSC2030FI2-C0012T
Series: DSC2030
Operating Temperature Range: -40°C ~ 85°C
Features: LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Package: Reel - TR
Package: 14-SMD, No Lead
Family Name: DSC2030
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 110
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Pin Configurable-Selectable Oscillators - DSC2030FI2-C0012T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Pin Configurable-Selectable Oscillators
DSC2030FI2-C0012T
Pin Configurable-Selectable Oscillators DSC2030FI2-C0012T
MEMS OSC XO 2.25V-3.6V 14SMD

MEMS OSC XO 2.25V-3.6V 14SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators
Product Number 917569-DSC2030FI2-C0012T DSC2030FI2-C0012T
Product Name Oscillators - DSC2030FI2-C0012T Pin Configurable-Selectable Oscillators
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OM-7605-C9-32.768KHZ-20PPM-TB-QACT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Oscillator Crystal - 510BAA1M00000AAG - Richardson RFPD
Specs
Frequency 1 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Surface Mount Oscillators - ECOC-2522-13.000-3HC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers