Microchip Technology, Inc. Pin Configurable-Selectable Oscillators DSC2030FI2-C0010T

Description
MEMS OSC XO 2.25V-3.6V 14SMD
Description
MEMS OSC XO 2.25V-3.6V 14SMD

Suppliers

Company
Product
Description
Supplier Links
Pin Configurable-Selectable Oscillators - DSC2030FI2-C0010T - Acme Chip Technology Co., Limited
Shenzhen, China
Pin Configurable-Selectable Oscillators
DSC2030FI2-C0010T
Pin Configurable-Selectable Oscillators DSC2030FI2-C0010T
MEMS OSC XO 2.25V-3.6V 14SMD

MEMS OSC XO 2.25V-3.6V 14SMD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Oscillators
Product Number DSC2030FI2-C0010T
Product Name Pin Configurable-Selectable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SIT1532AI-J4-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 296-46901-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Oscillators - 8530 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S7 - S75005-6.000-X-50-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 6 MHz
Frequency Stability 50 ppm
View Details